Gold-certified efficiency with extremely tight voltage regulation to deliver superior performance.
Corsair RMx series power supplies give you extremely tight voltage control, quiet operation, Gold-certified efficiency, and a fully modular cable set. Built with all Japanese 105°C capacitors, they’re a great choice for high performance PCs where reliability is essential. 80 PLUS Gold efficiency reduces operating cost and excess heat, and Zero RPM fan mode ensures virtual silence at low and medium loads. And, the fully modular DC cables make builds and upgrades easy, with clean, great-looking results.
Note:
Warranty: Seven years
Weight: 1.985kg
MTBF: 100,000 hours
80 PLUS Certification Level: Gold
Power: 850 Watts
Zero RPM Fan Mode: Yes
Fan Bearing Technology: Rifle
Fan size: 135mm
Corsair Link Support: No
Continuous Output Rated Temperature (°C): 50°C
Dimensions: 150mm x 86mm x 180mm
Modular: Fully
Cable Type: Sleeved and Flat Black Cables
ATX Connector: 1
EPS Connector: 2
Floppy Connector: 1
4-Pin Peripheral Connector: 8
PCI-E Connector: 2
SATA Connector: 10
Plug Type: NA