Compact, Elegant, and Easy to Build
The Carbide Series 88R microATX mid tower has all the modern features you need, with SSD compatibility, USB 3.0, and room for full sized graphics cards and power supplies. Room for five 120mm fans offers you excellent cooling potential and the clean, modern design and large window make the case as beautiful as it is functional.
The 88R also fits up to a 240mm front panel radiator if you're upgrading to liquid cooling, and the various tool free drive and cable routing options means your build will be fast and easy.
Elegant, modern design
The 88R is both professional enough for the office, and customizable enough for any home PC build.
Front support for 240mm radiators
The front-mounted 240mm dual radiator mount makes it easier to upgrade your CPU or GPU to liquid cooling.
USB 3.0 front panel port
It's easy to connect modern high-speed peripherals.
Tool-free 3.5" and 5.25" drive installation with easy SSD support
Installing or upgrading your storage no longer has to start with finding your screwdriver. And since the 88R has built-in mounts for high-performance 2.5" SSD drives, no separate adapter is necessary.
Direct airflow to the top GPU
The smart design channels air directly to your graphics card to provide it with the cooling it needs for intense gaming.
Up To five fan mounts, and one included 120mm fan
A 120mm fan gets your cooling off the ground, and extra mounts provide added expandability.
Note:
Warranty:Two years
Weight:4.8kg
Case Form Factor:Mid-Tower
Dimensions:448mm x 198mm x 378mm
Case Motherboard Support:Mini-ITX, MicroATX
Maximum GPU Length:383mm
Maximum CPU Cooler Height:150mm
Maximum PSU Length:160mm
Case Expansion Slots:4
Case Drive Bays:
(x1) 5.25in
(x2) 3.5in
(x2) 2.5in
Case Material:Steel
Case Power Supply:ATX (not included)
External Connections:
(x1) USB 3.0
(x1) USB 2.0
(x1) Headphone Port
(x1) Microphone Port
Fan Mount Locations:
Front: (x2) 120mm
Top: (x2) 120mm
Rear: (x1) 120mm
Fans Included:Rear: (x1) 120mm
Radiator Mount Locations:
Front: 120/240mm
Rear: 120mm
Compatible Corsair Liquid Coolers:
H55, H60, H75, H80i, H100i, H105