MSR1003-8S AC Router

The HP MSR1000 Router Series is a family of high-performance, entry-level, small branch routers that deliver integrated routing, switching, security, mobility, and SIP in a single box. With its integrated infrastructure and modular design, the MSR1000 reduces complexity and simplifies your network while enabling faster time to service and enhanced performance.The MSR1000 increases flexibility and agility through open standards and by delivering support for a leading selection of connectivity options.

It also offers lasting investment protection, and helps reduce capital and operating expenses.

Manufacturer Part Number
JH060A
EAN/UPC
0888793352113,888793352113
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Differentiator:

  • Comware V7 OS, 3 SIC (or 1 DSIC and 1 SIC slot) module slots
  • 667 MHz RISC processor
  • 512MB DDR3 default memory

Ports:
  • (3) SIC slots or (1) DSIC slot and (1) SIC slot
  • (2) RJ-45 autosensing 10/100/1000 WAN ports
  • (8) RJ-45 autosensing 10/100/1000 LAN ports

Throughput:
  • up to 500 Kpps

Routing table size:
  • 30000 entries (IPv4)
  • 30000 entries (IPv6)

Wireless capability:
  • 3G, 4G LTE
  • Depending on options and configuration