The Gryphon™ GPS4490 scanner is a presentation scanner in a stylish body available in white or dark grey. The GPS4490 scanner offers all the capabilities and performances of the Gryphon GD4400 handheld scanner but in a presentation-style shape. It allows hands-free scanning of small and easily handled items as well as handheld scanning operation for bulkier items.
The reader’s compact size makes it the ideal solution for space-constrained environments. Its adjustable stand positions the scanner for easy, intuitive reading. The stand can easily be removed if it is not needed, further reducing the overall dimensions of the scanner.
Capable of reading codes from mobile phones, PDAs and computer display screens, the GPS4400 presentation scanner also features outstanding near-field reading, a wide angle field-of-view, high motion tolerance, snappy reading and offers excellent performance on decoding poor or damaged bar codes. As with all Gryphon products, it offers good-read visual confirmation with Datalogic’s patented ‘Green Spot’ technology as well as supporting advanced features like image / signature capture and document scanning, eliminating the need for separate equipment at the POS.
Note:
DECODING CAPABILITY
1D / LINEAR CODES Autodiscriminates all standard 1D codes including GS1 DataBar™ linear codes
2D CODES Aztec Code; China Han Xin Code; Data Matrix; MaxiCode; Micro QR Code; QR Code
POSTAL CODES Australian Post; British Post; Canadian Post; China Post; IMB; Japanese Post; KIX Post; Korea Post; Planet Code; Portuguese Post; Postnet; Royal Mail Code (RM4SCC); Swedish Post
STACKED CODES EAN/JAN Composites; GS1 DataBar Composites; GS1 DataBar Expanded Stacked; GS1 DataBar Stacked; GS1 DataBar Stacked Omnidirectional; MacroPDF; MicroPDF417; PDF417; UPC A/E Composites
ELECTRICAL
CURRENT Operating (Typical): 175 mA; Max: 200 mA Standby/Idle (Typical): Automatic/Object Sense Modes: 105 mA Trigger/Serial On Line Modes: 55 mA
INPUT VOLTAGE 5 VDC (+/- 5%)
ENVIRONMENTAL
AMBIENT LIGHT 0 to 100,000 lux
DROP RESISTANCE Withstands repeated drops from 1.2 m / 4.0 ft onto a concrete surface
ESD PROTECTION (AIR DISCHARGE) 16 kV
HUMIDITY (NON-CONDENSING) 90%
PARTICULATE AND WATER SEALING IP52
TEMPERATURE Operating: 0 to 40 °C / 32 to 104 °F Storage/Transport: -40 to 70 °C / -40 to 158 °F
INTERFACES
INTERFACES USB COM
PHYSICAL CHARACTERISTICS
COLORS AVAILABLE Black
READING PERFORMANCE
FIELD OF VIEW Horizontal x Vertical: 40° H x 26° V
IMAGE CAPTURE 752 x 480 pixels Graphic Formats: BMP, JPEG, TIFF
Greyscale: 256, 16, 2
LIGHT SOURCE Aiming: 650 nm VLD Illumination: 625 nm LED
PRINT CONTRAST RATIO (MINIMUM) 25%
READING ANGLE Pitch: +/- 40°; Roll (Tilt): +/- 180°; Skew (Yaw): +/- 40°
READING INDICATORS Beeper (Adjustable Tone and Volume); Datalogic ‘Green Spot’ Good Read Feedback; Good Read LED
RESOLUTION (MAXIMUM) 1D / Linear Codes: 0.102 mm / 4 mils Data Matrix: 0.178 mm / 7 mils
READING RANGES
TYPICAL DEPTH OF FIELD Minimum distance determined by symbol length and scan angle. Printing resolution, contrast, and ambient light dependent.
Code 39: 5 mils: 2.6 to 18.8 cm / 1.0 to 7.4 in
Code 39: 10 mils: 0.0 to 37.9 cm / 0.0 to 14.9 in
Data Matrix: 10 mils: 2.3 to 14.5 cm / 0.9 to 5.7 in
Data Matrix: 15 mils: 0.0 to 23.2 cm / 0.0 to 9.1 in
EAN: 13 mils: 0.8 to 42.2 cm / 0.3 to 16.6 in
PDF417: 10 mils: 0.0 to 22.4 cm / 0.0 to 8.8 in
QR Code: 10 mils: 2.3 to 14.3 cm / 0.9 to 5.6 in
SAFETY & REGULATORY
AGENCY APPROVALS The product meets necessary safety and regulatory approvals for its intended use. The Quick Reference Guide for this product can be referred to for a complete list of certifications.
ENVIRONMENTAL COMPLIANCE Complies to China RoHS; Complies to EU RoHS
LASER CLASSIFICATION Caution Laser Radiation - Do not stare into beam CDRH Class II; EN 60825-1 Class 2; IEC 60825 Class 2
UTILITIES
DATALOGIC ALADDIN™ Datalogic Aladdin configuration program is available for download at no charge
OPOS / JAVAPOS JavaPOS Utilities are available for download at no charge OPOS Utilities are available for download at no charge
REMOTE HOST DOWNLOAD Lowers service costs and improves operations
WARRANTY
WARRANTY 3-Year Factory Warranty