X9000 OMEN Mouse

Elite precision

Experience phenomenal control with 400dpi-8200 dpi laser tracking1. And with 8 levels of in-game, on-the-fly sensitivity adjustability, go from pixel-precise targeting to blazing maneuvers without pausing the action.

Engineered for performance

Combining the unique triangular shape and passive radiator design with the Smart Amp software delivers enhanced audio performance.

Customized controls

Personalize the mouse to your own strategic preferences with 6 programmable buttons, including right/left click, DPI sensitivity, scrolling, and dual thumb buttons.

Personalize your attack

Store profiles such as button assignments, sensitivity level, scroll speed, polling rate, and double-click speed.

Natural fit, unnatural performance

Comfort is crucial when you're focused on vanquishing your competition. The right-handed form is comfortable to hold and strategically places all controls within immediate access.

Tactical hold

Frictionless scrolling through secret gaming tips and lengthy instructions. Or immediately switch to click-to-click for precise selection.

Flexible connection

Maintain power with USB 2.0/3.0 connection.

Levitate above

Mouse feet enhance gliding performance. switch to click-to-click for precise selection.

Design radiates power

Distinctive design with glossy black casing and piercing red LED lights

Manufacturer Part Number
J6N88AA#ABL
EAN/UPC
0888793502303,888793502303
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: Black

Buttons: 6 buttons

Connector: 400 to 8200 (default at 1200 cpi)

Compatibility: Compatible with all notebook and desktop computers having an available USB port.

Compatible operating systems: Win Vista/7/8, Mac OSX

Dimensions: 2.79 x 4.92 x 1.65 in

Weight: 0.26 lb

Warranty: 1 Year Limited Warranty

What's in the box: Mouse; Quick start guide; Warranty card