Wireless Mouse M510

Comfortable shape and materials

Enjoy a contoured shape with gently curved sides, broad palm area and soft rubber grips.

Extra controls right under your fingers

You can do more, faster with Back/Forward buttons, side-to-side scrolling and zoom.

2-year battery life

With On/Off switch, smart sleep mode and battery life indicator, you might just forget this mouse runs on batteries.

Unifying technology - Plug it. Forget it. Add to it.

You can connect up to six Unifying devices to this tiny receiver.

Manufacturer Part Number
910-004554
EAN/UPC
0097855114310,097855114310
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements

  • Windows® 10, Windows 8, Windows 7
  • Chrome OS
  • Linux Kernel 2.6+
  • USB port
Warranty Information: 3-year Limited hardware warranty

Package Contents

  • Wireless Mouse
  • Logitech Unifying receiver
  • 2 AA batteries (pre-installed)
  • User documentation

Technical Specifications

  • Mouse Dimensions (height x width x depth):2.56 in (65 mm) x 4.72 in (120 mm) x 1.61 in (41 mm)
  • Mouse Weight (including battery):4.55 oz (129 g)
  • Receiver Dimensions (height x width x depth):0.57 in (14.4 mm) x 0.74 in (18.7 mm) x 0.24 in (6.1 mm)
  • Receiver Weight: 0.06 oz (1.8 g)
  • Sensor technology:Laser-grade tracking
  • Sensor Resolution:1000
  • Number of buttons:7
  • Scroll Wheel (Y/N):Yes
  • Tilt scroll function (Y/N)Yes
  • Battery life:24-month battery life*
  • Battery type:2 AA batteries
  • Wireless operating distance:Approx 10m*
  • Wireless technology:Advanced 2.4 GHz wireless connectivity (Unifying supported)
  • Interface:USB receiver
  • Product Origin:China
  • * It may vary based on use and computing conditions.

Part Number

  • Black:PN 910-001822
  • Blue:PN 910-002533
  • Red:PN 910-004554