Wireless Mouse M510

Comfortable shape and materials

Enjoy a contoured shape with gently curved sides, broad palm area and soft rubber grips.

Back/Forward buttons

Moving quickly through documents or browsing your favorite websites is a breeze with buttons conveniently located under your thumb.

Side-to-side scrolling plus zoom

Scroll side-to-side in documents or zoom in and out of photos and spreadsheets with a flick of your finger.

Programmable controls

You can configure the controls to make them to do exactly what you want like switching applications, opening browser windows or jump to full screen while watching videos.

Manufacturer Part Number
910-002533
EAN/UPC
0097855077097,097855077097
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements:

  • Windows® 10, Windows 8, Windows 7
  • Chrome OS
  • Linux Kernel 2.6+
  • USB port

Warranty Information: 3-year Limited hardware warranty

Package Contents:

  • Wireless Mouse
  • Logitech Unifying receiver
  • 2 AA batteries (pre-installed)
  • User documentation

Technical Specifications:

  • Mouse Dimensions (height x width x depth):2.56 in (65 mm) x 4.72 in (120 mm) x 1.61 in (41 mm)
  • Mouse Weight (including battery):4.55 oz (129 g)
  • Receiver Dimensions (height x width x depth):0.57 in (14.4 mm) x 0.74 in (18.7 mm) x 0.24 in (6.1 mm)
  • Receiver Weight: 0.06 oz (1.8 g)
  • Sensor technology:Laser-grade tracking
  • Sensor Resolution:1000
  • Number of buttons:7
  • Scroll Wheel (Y/N):Yes
  • Tilt scroll function (Y/N):Yes
  • Battery life:24-month battery life
  • Battery type:2 AA batteries
  • Wireless operating distance:Approx 10m
  • Wireless technology:Advanced 2.4 GHz wireless connectivity (Unifying supported)
  • Interface:USB receiver
  • Product Origin:China