LoDo 15.6" Laptop Attaché

Contemporary design and relavant features combine to deliver a stylish attaché perfect for work, school or travel.

Manufacturer Part Number
LODA115BLUE
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

LoDo 15.6" Laptop Attaché

  • Size  16.5 x 2.4 x 11.8 in
  • Fits devices  15.2 x 1.2 x 10.5 in
  • Weight  1.39 lb
  • Materials  Cotton Canvas
  • Warranty  25 years
  • Laptop Screen Size  15-16"
  • Color  Blue