XM-NA3500 Gigabit Ethernet Card

Manufacturer Part Number
XM-NA3500
EAN/UPC
0850390003668,850390003668
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Standards: IEEE 802.3, 802.3u, 802.3ab, 802.3x, 802.1q, 802.1p

Interface:

  • 32-bit PCI
  • 1 * 10/100/1000Mbps RJ-45 port
Data Transfer Rate:
  • 10/100/1000Mbps for Half-Duplex mode
  • 20/200/2000Mbps for Full-Duplex mode
Network Media:
  • 10Base-T: UTP category 3, 4, 5 cable (maximum 100m)
  • EIA/TIA-568 100Ω STP (maximum 100m)
  • 100Base-TX: UTP category 5, 5e cable (maximum 100m)
  • EIA/TIA-568 100Ω STP (maximum 100m)
  • 1000Base-T: UTP category 5e, 6 cable (maximum 100m)
Jumbo Frame: 7680 Bytes

Slot: BootROM Slot

Flow Control: IEEE 802.3x Flow Control (Full-Duplex)

LEDs: Link/Act

Others:
  • Operating Temperature: 0°C ~ 40°C (32°F ~ 104°F)
  • Storage Temperature: -40°C ~ 70°C
  • Operating Humidity: 10% ~ 90% Non-condensing
  • Storage Humidity: 5% ~ 90% Non-condensing
  • Supported OS: Windows 2000/XP/Vista/7/8; Linux
  • Emission(EMI): FCC, CE