Dual Mode Bluetooth V4.0 USB Adapter with Low Energy Technology

The BT-400 is a Bluetooth Smart Ready USB Micro Adapter which is designed to fully compatible with the Bluetooth standard v4.0. It is a dual mode dongle supporting Bluetooth v3.0/v2.1 and Bluetooth Low Energy.

It presents the smallest form fact and high effective performance which enables you to simply connect many Bluetooth devices dramatically enhances communications between partners or equipment at different locations and it is highly integrated Bluetooth Adapter, includes Radio, Baseband, link Manager, and Host control interface.

Due to its smallest dimensions, high sensitivity, ultra-low power consumption, it is suitable for numerous electronic devices without any space limitation, it can connect with different devices by USB port like notebook, desktop, PDA.

Manufacturer Part Number
BT-400
EAN/UPC
0813538014384,813538014384
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Standard: Bluetooth v4.0
  • Interface: USB 2.0
  • Data Rates: Up to 3Mbps
  • Transmitter Power: Class 2
  • Distance of Use: 30FT (10 meters) in free space
  • Frequency Band: 2.4 ~ 2.4835GHz unlicensed ISM band
  • Unit Dimension: 0.7 x 0.5 x 0.3 inches; Unit Weight 0.1 ounces
  • FCC CE RoHS BQE Certified