mini mSATA USB 3.0 Flash drive

This mini flash enclosure turns any mSATA SSD into a small USB 3.0 Flash drive. Construct in rugged anodized aluminum housing, this mini flash drive is about the size of typical cigarette lighter and weight less than 2 oz. The drive can be directly powered from the USB port of a computer or a Smart phone. It is an economic solution to build your own flash drive with capacity of your choice. You can achieve performance beyond 350 MB/sec using a high performance mSATA card, many times faster than the USB flash drive. It is also an ideal tool to add to Addonics NAS adapters in building a low power, low cost NAS storage.

Manufacturer Part Number
AEMSU3
EAN/UPC
0605242975804,605242975804
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Support any mSATA card
  • Black anodized aluminum housing
  • USB 3.0/2.0 compliant
  • Maximum transfer rate: 5 Gbps with USB 3.0. Actual speed depends on the speed of the mSATA SSD and the system performance
  • Micro USB 3.0 connector for device connection
  • Power directly from USB port
  • Power and drive access LED
  • Dimensions:  41 mm (W) x 73 mm (L) x 13 mm (H) 
  • Weight: ~ 38 g (1.34 oz.) not including the mSATA SSD card
  • Maximum Current: ~50 mA at 5V not including the mSATA card
  • Industrial operating Temperature: 0 °C to + 65 °C
  • Operating Humidity: 5% - 95% (non condensing)
  • Storage Temperature: -40 °C to + 85 °C
  • Storage Humidity: 5% - 95%