Wireless multifunction printer is equipped with an array of mobile capabilities, easy-to-use features and superior imaging technologies. Wireless connectivity lets you print from virtually anywhere in your office. Simple solution keys provide easy access to the scan and eco-copy functions right from the control panel. Seven-line, color LCD is easy to read to help you complete tasks quickly and efficiently. Print/copy in both color and black/white at up to 14 pages per minute. 50-sheet document scanner allows multiple pages to be copied or scanned without requiring you to place each sheet on the unit. With Apple Air Print, you can print documents, web pages, emails and photos from your iPad, iPhone and iPod touch.
Note:
Machine type: Colour Laser All-In-One
Available functions: Print, Copy, Scan and Fax
PRINTER
Print speed: Up to 14 ppm colour and mono (A4)
Printing method: Colour laser beam printing
Print quality: Up to 1200 x 1200 dpi
Print resolution: 600 x 600 dpi
First Print Out Time: Colour aprox: 18 seconds or less
Mono aprox: 18 seconds or less
Printer languages: UFRII-LT
Print margins: 5 mm-top, bottom, left and right
10 mm-top, bottom, left and right (Envelope)
Toner saver mode: Yes
Advanced printing features: Print from USB memory key (JPEG/TIFF)
Google Cloud Print Ready
iOS: AirPrint, Canon PRINT Business app
Android; Mopria certified, Canon Print Service Plug-in, Canon PRINT Business app
COPIER
Copy speed: Up to 14 cpm colour and mono (A4)
First Copy Output Time (FCOT): Colour Approx. 19 seconds or less
Mono Approx. 19 seconds or less
Copy resolution: Up to 600 x 600 dpi
Copy modes: Text/Photo/Map (Default),Text/Photo/Map (quality), Printed Image, Text
Multiple copy: Up to 99 copies
Reduction / Enlargement: 25-400% in 1% increments
Other features: Frame Erase, Collate, 2 on 1, 4 on 1, ID card copy
SCANNER
Type: Colour
Scan resolution: Optical: Up to 600 x 600 dpi
Enhanced: Up to 9600 x 9600 dpi
Scan speed: Mono: 14ipm (300x600dpi),
Colour: 14ipm (300x300dpi)
Colour scanning depth: 24 bit/24 bit (input/output)
Greyscales: 256 levels
Compatibility: TWAIN , WIA
Max. scan width: 216mm
Scan to E-mail: TIFF/JPEG/PDF/Compact PDF/Searchable PDF
Scan to PC: TIFF/JPEG/PDF/Compact PDF/Searchable PDF
Scan to USB memory key: TIFF/JPEG/PDF/Compact PDF/Searchable PDF
Scan to FTP: TIFF/JPEG/PDF/Compact PDF/Searchable PDF
Scan to Cloud: TIFF/JPEG/PDF/PNG¹
iFAX: ITU-T.37
FAX
Modem speed: 33.6 Kbps (Up to 3 seconds/page¹)
Receive mode: Fax only, Fax/Tel Auto Switch, Answer Mode, Manual
Fax resolution: Standard: 200 x 100 dpi
Fine: 200 x 200 dpi
Photo: 200 x 200 dpi
Super fine: 200 x 400 dpi
Ultra fine: 400 x 400 dpi
FAX memory: Up to 512 pages¹
Speed dials: Up to 281dials
Group dials/destinations: Max. 199 dials / Max. 199 destinations
Sequential broadcast: Max.310 destinations
Memory backup : Permanent fax memory backup (Backup with flash memory)
Double sided faxing: Yes (Transmit and Receive)
Other features: Fax Forwarding, Dual Access, Remote Reception, PC Fax (TX only) DRPD, ECM, Auto Redial, Fax Activity Reports, Fax Activity Result Reports, Fax Activity Management Reports
MEDIA HANDLING
Scanner type: Flatbed and Automatic Document Feeder (SADF)
Paper input (Standard): 150-sheet cassette
1-sheet manual feed slot
50-sheet ADF
Paper output: 125-sheet
Media types: Plain paper, Recycled paper, Heavy Paper, Transparency, Coated Paper, Label, Index card, Envelope
Media sizes: Cassette :
A4, A5, B5, Legal, Letter, Executive, Statement, Postcard, Foolscap, Envelope (COM10, Monarch, DL, ISO-C5, ISO-B5), Custom sizes: Min. 83 x 127mm to Max. 215.9 x 355.6mm
Manual feed slot:
A4, A5, B5, Legal, Letter, Executive, Statement, Postcard, Foolscap, IndexCard, Envelope (COM10, Monarch, DL, ISO-C5, ISO-B5), Custom sizes: Min. 83 x 127mm to Max. 215.9 x 355.6mm
ADF:
A4, A5, B5, B6, Legal, Letter, Statement, Custom sizes (W x L): Min. 128 mm x 139.7 mm Max. 215.9 mm x 355.6 mm
Media weights: Cassette: 60 to 163 g/m²
Multi-purpose tray: 60 to 220 g/m²
ADF: 50 to 105 g/m²
INTERFACE & SOFTWARE
Interface type: USB 2.0 Hi-Speed, 10BASE-T/100BASE-TX, Wireless 802.11b/g/n, Wireless Direct Connection
Operating System compatibility: Windows 10/ Windows® 8.1 / Windows® 8 / Windows® 7 / Server® 2012R2¹ / Server® 2012¹ / Server® 2008R2¹ / Server® 2008¹ / Server® 2003¹ / Vista
Mac OS X version 10.5.8 & up
Linux²
Network Protocol: Print:
LPD, RAW, WSD-Print (IPv4,IPv6)
Scan:
WSD-Scan(IPv4, IPv6)
TCP/IP Application Services:
Bonjour(mDNS), HTTP, HTTPS,
DHCP, BOOTP, RARP, ARP+PING, Auto IP, WINS (IPv4)
DHCPv6 (IPv6)
Management:
SNMPv1, SNMPv3 (IPv4,IPv6)
Security:
IEEE802.1X, SNMPv3, HTTPS, IPSEC
Software and printer management: Presto! Page Manager,
MF Scan Utility,
Remote User Interface (RUI),
SSID Tool,
Department ID Management,
Toner Status Tool,
iW Management Console: Server-based software for centralised management of a fleet of devices
eMaintenance: embedded RDS allows remote eMaintenance services such as meter capture, automatic consumables management and remote diagnostics.
GENERAL FEATURES
Recommended Monthly Print Volume: 1,500 pages per month
Duty cycle: Max. 30,000 pages per month¹
Warm-up Time: Approx. 23 secondsor less from power on
Memory: 512MB
Control panel: 8.9 cm LCD Colour Touch Screen
Dimensions with trays (W x D x H): 430 mm x 484 mm x 429 mm
Installation space (W x D x H): 674 mm x 1,229 mm x 801 mm
Weight: Approx. 26 Kg
Operating environment: Temperature: 10 to 30ºC (50 to 86ºF)
Humidity: 20 to 80% RH (no condensation)
Power Source: 220-240V(±10%) 50/60Hz (±2Hz)
Power Consumption: Maximum: Approx. 900 W
Standby: Approx. 20 W
Sleep mode: Approx. 1.0 W¹
Power switch off: 0.5w or less
Typical Electricity Consumption (TEC): 0.4 kWh/week (230V)
Idle time required to enter sleep mode: 20-60 min (default: 20 min)
Idle time required to enter Auto Shutdown: 4 hours (default)
Noise Levels: Sound Pressure¹ :
Active: 48 dB
Standby: Inaudible
Sound Power¹:
Active: 65.2dB or less (Colour printing) / 63.9dB or less (BW printing)
Standby: 43dB or less
CONSUMABLES
Cartridges: Cartridge 731 Black (1,400 pages ¹)²
Cartridge 731H Black (2,400 pages ¹)²
Cartridge 731 Cyan (1,500 pages ¹)²
Cartridge 731 Magenta (1,500 pages ¹)²
Cartridge 731 Yellow (1,500 pages ¹)²
ACCESSORIES/ OPTIONS
Items: TEL 6 KIT LONG CORD (Telephone handset)
Scan to Cloud: ¹ Scan by MF Scan Utility or Canon PRINT Business