imageCLASS MF624Cw Laser Multifunction Printer

The 3-in-1, Canon Colour imageCLASS MF624Cw has print, scan and copy capabilities helping your workflow be more productive. With easy to use features such as the intuitive 7-line Colour Touch LCD Display and various mobile solutions and security features, your daily workflow will be a breeze.

Your professional quality colour documents are printed at speeds of up to 14 pages per minute in both colour and black and white with a quick first print time of 18 seconds. With Superior Colour Imaging, your printed materials will be crisp and vibrant.

The intuitive 7-line Colour Touch LCD Display allows users to navigate through the menu seamlessly. Use the Favorites Settings to access the features you use most. The wide screen and colour display is user friendly and easy to read.

The MF624Cw has wireless connectivity, increasing your productivity and allowing you to print from almost anywhere in your home or office. The device also has built in Wi-Fi direct capability, enabling easy connection to mobile devices without a router. With Scan to Cloud services, scanning is simple and stress free.

The MF624w is equipped with a variety of easy to use mobile capabilities for printing on the go using your compatible mobile device, such as Apple® AirPrint™, Mopria™ Print Service and Google Cloud Print. The Canon PRINT Business app allows users to print to and scan from the device to compatible iOS or Android devices.

Using USB Direct Print, you can easily print from and scan to that USB in JPEG and TIFF formats.

With ID Card Copy, you can easily create copies of identification cards or other small documents on a single page. Password protected Department ID Management helps business owners manage device usage and colour access for up to 300 IDs.

With the front-loading 150-sheet paper cassette, 50-sheet ADF and single-sheet multipurpose tray, your paper handling requirements are covered.

The MF624Cw uses only 2 watts or less of energy in wireless Energy Saver Mode, helping you save money on energy costs. The Single Cartridge System combines the toner and drum into 1 unit, making replacement of cartridges simple.

The MF624Cw offers high quality features in a reliable printer that is ideal for any small office or home office environment.

Manufacturer Part Number
9946B016
EAN/UPC
0013803257212,013803257212
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Main Unit Spec

Printer Specifications:

 

Printer Type:

Colour Laser MFP


Print Speed:

Colour/Black: Up to 14 ppm (1-sided, plain paper letter)1


First Print Time:

Colour/Black: 18 seconds (letter)2


Printer Language:

UFR II LT (Host Based)


Print Resolution:

600 x 600 dpi, 
1200 x 1200 dpi equivalent


Maximum Print Size:

Up to Legal


Print Modes:

Poster, Watermark, Page Composer, Toner Saver


Print Memory:

512 MB (shared)


Direct Print from USB:

via USB Host v1.1 Print File format: JPEG, TIFF


 

Copier Specifications:

 

Copy Type:

Colour Laser


Copy Speed:

LTR/A4: Up to 14ppm (1-sided, Black/Colour )1


Copy Resolution:

Up to 600 x 600 dpi


Original Type:

Text/Photo/Map


Halftones:

256 Levels


Warm-up Time:

23 sec or less from power-on


First Copy Time:

Colour/Black: Approx. 19 seconds (letter/A4)3


Recovery Time:

Approx. 8 sec


Maximum Number of Copies:

Up to 99 copies


Reduction/Enlargement:

25 - 400% in 1% increments


Zoom:

25 - 400% in 1% increments


Copy Size:

Platen: Up to Letter, 
ADF: 5.5" x 5" to Legal


Copy Features:

Frame Erase, 
Memory Sort, 
2 on 1, 
4 on 1, 
ID Card Copy


Copy Memory:

512 MB (shared)


 

Scanner Specifications:  

Scan Type:

Colour Contact Image Sensor (CIS)


Color Depth:

24-bit


Scan Resolution:

Optical: Up to 600 x 600 dpi 
Driver(digital): Up to 9600 x 9600 dpi


Scan Size:

Platen: Up to Letter 
ADF: 5.5" x 5" to Legal


Compatibility:

TWAIN, WIA (Scan Driver Compatibility)


Output File Formats:

JPEG, TIFF, PDF, Compact PDF, PDF (OCR)


Scan Features:

Push Scan, Pull Scan


Pull Scan:

Yes, USB and Network


Push Scan (Scan to pC):

Yes, USB and Network

 

Paper Handling Specifications:

 

Standard Paper Source(s):

150-sheet cassette, 1-sheet multipurpose tray6


Document Feeder:

50-sheet simplex6


Paper Output:

125 sheets (face down)


Paper Weight:

16-58 lb. bond (cassette / multipurpose tray)


Media Sizes:

Letter, Legal, A4, A5, B5, Executive


Media Types:

Plain, Heavy, Recycled, Colour, Coated, Transparency, Label, Envelope, Index


Envelope Capacity:

10 envelopes (cassette), 1 envelope (multipurpose tray)


Envelope Types:

Com 10, Monarch, DL, C5, B5


 

Connectivity and Software Specifications:  

Standard Interface(s):

USB Device 2.0 High-Speed, 10/100 Base-T Ethernet, Wi-Fi 802.11b/g/n Wireless7


WiFi Access Mode:

Infrastructure Mode


WiFi Authentication Methods:

Open System, Shared Key, WPA-PSK, WPA2-PSK


WiFi Encryption Modes:

WEP (64/128 bit), TKIP, AES


WPS Easy Setup Support Methods:

Push-button mode, PIN code mode


Mobile Functions:

Canon PRINT Business8, Apple AirPrint™9, Mopria Print Service10, Google Cloud Print™11


Network Functions:

Print, Copy, Scan, Print/Scan to USB


Embedded Web Server (Remote UI):

Yes


Web Browser Support for Remote UI:

Microsoft Internet Explore 7.0 or higher, Safari 3.2.1 or higher


Print Protocols:

LPD, RAW, WSD-Print (IPv4,IPv6), WSD-Scan (IPv4,IPv6)


TCP/IP Set of Application Services:

Bonjour(mDNS), HTTP, HTTPS, DHCP, BOOTP, RARP, ARP+PING, Auto IP, WINS (IPv4), DHCPv6 (IPv6)


Network Management Protocols:

SNMPv1, SNMPv3 (IPv4,IPv6)


OS Compatibility:

Windows® 8.1, Windows® 8, Windows® 7, Windows Server® 2012R2, Windows Server® 2012, Windows Server® 2008 R2, Windows Server® 2008, Windows Vista®, Windows Server® 2003, Mac® OS X 10.5.8 & up, Linux (print only)


Cable Included:

Power Cord (USB not included)

Bundled Software:

Printer driver, Scanner driver, Network Scan Utility, MF Toolbox, Presto! PageManager


Environmental Specifications:

Power Consumption:

Max: 900W or less. 
During Operation: Approx. 400W 
Standby: Approx. 20W. 
Energy Saver: Approx. 2W


Typical Energy Consumption:

0.4 kWh


General Specifications:

Dimensions:

17" (W) x 19.1"(D) x 16.9"(H)

Unit Weight (without/with cartridge):

52.9 lbs. (w/o cartridge), 
57.3 lbs (w/cartridge)

Package Weight:

Approx. 67.2 lbs.

Cartridge Type:

Cartridge 131 H Black (Yields approximately 2,400 sheets) 
Cartridge 131 Black (Yields approximately 1,400 pages) 
Cartridge 131 YMC (Yields approximately 1,500 pages) 
*Yields based on ISO/IEC Standard

LCD Display:

7-line QVGA Colour Touch LCD

Duty Cycle:

Up to 30,000 pages per month

Department ID Management:

Yes, Up to 300 ID's

Security:

IEEE802.1x, SNMPv3, HTTPS, IPSEC, Department ID Management

Languages:

English, French, Spanish, Portuguese

One-Touch Keys:

Favorites Settings

Warranty:

1 Year Exchange / Carry-in (Extended warranty available)12

Scanning Software Included: MF Scan Utility 
Sending Method: SMB, E-mail, FTP, iFAX Simple 
Colour Mode: Full Colour, Grayscale, Monochrome 
Scan Resolution: 300 x 300 dpi, 200 x 200 dpi 
Other Features: EPEAT Silver Rating, Wi-Fi Direct7a