Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Processor:
- Up to 6th Generation Intel® Quad-Core i7 Processor
Operating System:
Discrete Graphics:
- Up to Intel® NVIDIA® GeForce® GTX 960 2 GB
Memory:
Storage:
- Up to 2 TB SSHD
- Up to 2 TB HDD
- Up to 256 GB SSD
Audio:
Dimensions (W x L x H):
- (mm) : 181 x 456.6 x 400.5 (Chassis only)
- (inches) : 7.12" x 17.98" x 15.77" (Chassis only)
ODD:
- DVD RAMBO / Blu-ray Disc™ RAMBO
Volume:
WLAN:
- WiFi(Optional) 802.11 a/c and Bluetooth® 2 x 2 (M.2)
Front Ports:
- 2 x USB 3.0
- 1 x Card Reader
- 2 x Audio / Microphone Jack
Rear Ports:
- 2 x USB 2.0
- 2 x USB 3.0
- 2 x USB 2.0 (on-board)
- 4 x SATA 3.0
- 1 x Giga LAN
- 1 x HDMI™ / 1 x VGA
- 3 x Audio Jack with 5.1 Surround Sound