H50-50 90B700EDUS Desktop Computer

Multimedia Power

Thanks to its 5.1 surround sound for sound and audio with connection on up to two displays, and a DVD reader/writer, the Lenovo H50 PC offers a complete home entertainment experience.

Lenovo Assistant

Keep it simple by choosing a model with Lenovo Assistant, an easy-to-use interface to organize your favorites, clean up history and junk files, and manage your PC's network connections and energy consumption.

SuperSpeed USB 3.0 / Fast Data Transfer

Move data quickly between your PC and other devices with USB 3.0, which enables file transfer up to 10 times faster than previous USB technologies, allowing for lightning-fast copying of large media files, as well as seamless connections between audio- and video-related peripherals. Backward-compatible with USB 2.0 devices.

AccuType USB Keyboard & Mouse

Featuring a modern look and feel, the AccuType USB keyboard has island-style, ergonomic keys that allow a more fluid, spacious, comfortable and accurate typing experience than standard keyboard designs. With optical mouse pairing, you’ll enjoy all-round precision navigation.

Lenovo Rescue System

Quickly and easily back up and recover system files, applications, drivers, and user files—even before entering Windows, if need be.

Convenient Remote Support When You Need It Most

Lenovo Services Premium Support provides access to expert technicians when you need them most, from the comfort of your home, with convenient over-the-phone or remote session support. We offer a one-stop solution for issues beyond the standard hardware warranty, including internet or network setup, performance tune-up, security setup, and more.

McAfee LiveSafe® Free Trial

Keep your entire digital life secure with McAfee LiveSafe software. LiveSafe protects all your PCs, tablets and smartphones, through the cloud and locally, to ensure complete security for your data and identity. Your free 30-day trial is active right out of the box and optimized for performance with your Lenovo device. To lock in an extended subscription, just follow the Windows prompts on your device.

Manufacturer Part Number
90B700EDUS
EAN/UPC
0889800602757,889800602757
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Core™ i3-4160 (3.60GHz 1600MHz 3MB)
  • Intel® Pentium® Processor G3250 (3.20GHz 1333MHz 3MB)
Operating System
  • Windows 8.1 64
  • Windows 7 Professional 64 (downgrade from Windows 8.1 Professional 64)
Graphics
  • Intel® HD Graphics 4400
  • Intel® HD Graphics
Memory
  • Up to 6GB DDR3
Dimensions (W x D x H):
  • 6.3" x 16.14" x 13.97"
Weight
  • 15.65 lbs
Storage
  • 1TB (7200 rpm)
Optical Drive
  • DVD Recordable
Connectors

1 x VGA, 4 x USB 2.0, 2 x USB 3.0, 7-in-1 card reader, LAN, audio

Security and Support

  • Lenovo® Rescue System
  • Lenovo® Support
  • Lenovo® Assistant
  • McAfee® Internet Security (30-day trial)
Entertainment
  • CyberLink Power DVD