B40-30 F0AW008UUS All-in-One Computer

Full HD IPS Display

The Lenovo B40's 21.5" Full HD (1920x1080) edge-to-edge display delivers stunning video and images, while In-Plane Switching (IPS) technology means you can enjoy a perfect viewing experience from wide angles.

4th Generation Intel® Core™ Processor Family

With the new 4th generation Intel® Core™ processors, you have the power to play, create, entertain, or inspire. Enjoy powerful performance and vibrant visuals to multitask with ease, amazing battery life to keep up with you, and built-in security features to help keep your data safer.

Dual Speakers With Dolby® Advanced Audio™

The B40's integrated dual speakers, with audio enhanced by Dolby® Advanced Audio™, deliver outstanding audio to complement your immersive video experience.

Space-Saving Design

The 21.5" display PC takes surprisingly little space on your desk, counter, or entertainment center. Clutter-free cable management and a sleek metal stand allow you to store the keyboard underneath. Everything tucks away neatly on those rare times when nobody's using the B40.

AccuType USB Keyboard & Mouse

Featuring a modern look and feel, the AccuType USB keyboard has island-style, ergonomic keys that allow a more fluid, spacious, comfortable and accurate typing experience than standard keyboard designs. With optical mouse pairing, you’ll enjoy all-round precision navigation.

Manufacturer Part Number
F0AW008UUS
EAN/UPC
0889800558962,889800558962
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • 4th Gen Intel® Core™ i5 4460T (1.90GHz 1600MHz 6MB)
  • Intel® Pentium® G3240T (2.70GHz 1333MHz 3MB)
Operating System:
  • Windows 10 Home 64
Graphics
  • Intel® HD Graphics 4600
  • Intel® HD Graphics
Display
  • 21.5" FHD (1920x1080) display with IPS technology
  • 21.5" FHD (1920x1080) multi-touch display with IPS technology (Select models)

Integrated Communications:
  • WiFi 802.11 a/c, Bluetooth® 4.0

Dimensions (H x D x W)
  • 20.9" x 8.1" x 17.2"
Memory
  • Up to 16GB PC3-12800 DDR3L 1600 MHz
Sound
  • Stereo speakers with Dolby® Advanced Audio™
Weight
  • 17.4 lbs
Connectors
  • 3 x USB 2.0, 2 x USB 3.0, HDMI-out, mic, headphone, LAN
Hard Disk Drive
  • Up to 2TB 7200 RPM + 8GB SSHD
Security and Support
  • Lenovo® Rescue System
  • McAfee® Internet Security (30-day trial)
Productivity and Multimedia
  • CyberLink Power DVD
  • Dolby® Advanced Audio™
  • Lenovo® Education Games
  • Lenovo® Motion Control
  • Multitouch Games (multitouch models only)