C40 F0B400JYUS All-in-One Computer

5th Gen Intel® Core™ Processors

Premium performance, powerful possibilities. With stunning visuals and performance, the new 5th gen Intel® Core™ processor delivers processing power that takes your computing to the next level so that you can work smarter and play harder. That's serious processing. Only with Intel Inside®.

10-Point Multitouch Display (Optional)

Interact with your C40 by using simple, intuitive gestures directly on the 21.5" HD 10-point multitouch display—optimized for Windows 8. Its advanced multitouch technology provides a superior touch experience and faster response times.

Space-Saving All-In-One Design

This 21.5" all-in-one takes surprisingly little space on your desk, counter, or entertainment center. The unit features clutter-free cable management and comes in 2 colors with a slim metal V-stand.

Optional Discrete Graphics

Discrete graphics support, an integrated DVD reader/writer, stereo speakers with Dolby® Advanced Audio™, and optional HDMI-in offer crisp visuals and immersive sound for a fuller, more satisfying home entertainment experience.

AccuType Wireless Keyboard

Featuring a modern look and feel, the acclaimed AccuType keyboard has island-style, ergonomic keys that allow a more fluid, spacious, comfortable, and accurate typing experience than standard keyboard designs.

Ample Storage and Memory

With up to 2TB HDD storage, you won't have to worry about where to put all your data, videos, music, or photos. In addition, with up to 8GB of memory, the C40 is great for multitasking.

Lenovo Assistant

Enjoy trouble-free file clean-up and network connection management with this simple-to-use interface.

Lenovo Rescue System

Quickly and easily backup and recover system files, applications, drivers, and user files.

USB 3.0 SuperSpeed

Up to 10 times faster than previous USB technologies, the USB 3.0 SuperSpeed enables you to move data quickly between your PC and other devices.

Manufacturer Part Number
F0B400JYUS
EAN/UPC
0889800578021,889800578021
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Up to 5th Generation Intel® Core™ i5

Operating System
  • Windows 8.1 Update
Graphics 
  • Up to NVIDIA® GeForce® 820A 2GB (Intel®)
Memory 
  • Up to 8GB DDR3
Camera
  • 720p (1M) HD webcam, mic
Storage
  • Up to 2TB (7200rpm)
Audio
  • Integrated stereo speakers (2 X 3W)
Display
  • 21.5" Full HD (1920 x 1080) LED with 10-point multitouch option
Dimensions (W X H X D)
  • Touch Model: 530 mm x 361.8 mm x 51 mm (20.8" x 14.2" x 2")
  • Non-Touch Model: 529.7 mm x 361.5 mm x 51 mm (20.8" x 14.2" x 2")
Weight
  • Touch Model: 6.4 kg (14.1 lbs)
  • Non-Touch Model: 5.5 kg (12.1lbs)
WiFi:

802.11 b/g/n

Connectors
  • 2x USB 3.0
  • 3x USB 2.0
  • 6-in-1 card reader
  • HDMI-out, HDMI-in (optional)
  • LAN
  • mic/headphone
Software Offering

Entertainment
  • CyberLink YouCam
  • CyberLink Power DVD
  • Lenovo Education Games
  • Skype™
Security & Support and Productivity
  • Lenovo Rescue System
  • Lenovo Assistant
  • Lenovo Support
  • McAfee® Internet Security (30-day trial)
  • Lenovo Cloud Storage – 5 GB of free cloud storage (90 day trial)
  • Nitro PDF Reader