LoDo Medium Backpack

Contemporary design and relavant features combine to deliver a stylish laptop backpack perfect for work, school or travel.

Manufacturer Part Number
LODP114GRAPHITE
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

LoDo Medium Backpack

  • Size  12.2 x 9.4 x 15.7 in
  • Fits devices  9.6 x 1.2 x 13.5 in
  • Weight  1.74 lb
  • Volume  1282 cu in
  • Materials  Cotton Canvas
  • Warranty  25 years
  • Laptop Screen Size  14-14.1"
  • Color  Gray