Huxton 14" Laptop Attaché

Slim attache with heathered fabric is perfect for protecting and transporting your 14" laptop to school, the office or the local café.

Manufacturer Part Number
HUXA114BLACK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HUXTON 14" LAPTOP ATTACHÉ

  • Size  14.6 x 2.8 x 11.4 in
  • Fits devices  13.5 x 1.2 x 9.6 in
  • Weight  0.95 lb
  • Materials  Polyester
  • Warranty  25 years
  • Laptop Screen Size  14-14.1"
  • Color  Black