GPF14.0W9 Gold Privacy Filter for Widescreen Laptop 14.0"

Display and device technology continues to advance. So do we. Behind the simplicity of our products is a powerful combination of optical science and sheer ingenuity you’ve come to expect from 3M. Our privacy and protection products work simply and beautifully on most of today's laptops to help protect your screens, and help keep the information displayed on them private. With 3M™ Gold Privacy Filters, you see your laptop screen with crisp image clarity and a beautiful high-contrast, high-resolution quality you expect, while visual hackers with side views see a vivid golden shield.

Manufacturer Part Number
GPF14.0W9
EAN/UPC
5050914636142,0000011861478,000011861478
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Aspect Ratio‎: 16:9
Catalog Number‎: GPF14.0W9
Computer Monitor Display Sizes‎: 14
Device Type‎: Laptops
Durable Screen Protection‎: Yes
Filter Type‎: Frameless
Scratch Resistant‎: Yes
Screen Format‎: Widescreen
Screen Resolution (Width x Height)‎: 1280 x 720,‎ 1366 x 768,‎ 1368 x 768,‎ 1600 x 900
Touch Compatibility‎: Non-Touch
Viewing Area Dimensions - Metric (width x height)‎: 310 mm x 175 mm