3.4A 2-Port USB Car Charger with LED Backlit

SIIG's 3.4A 2-Port USB Car Charger with LED Backlit enables you to easily charge and power two smartphone or tablet devices simultaneously in your vehicle. It features a 5V/2.4A USB charging port ideal for ultra-fast charging devices such as iPad®, iPad miniTM and other tablets, and a 5V/1A USB charging port for iPhone®, iPod® and other USB powered devices. This high quality and compact charger works with any standard in-vehicle power outlet and is equipped with back-lit power status LED to illuminate the surrounding area providing easy access while driving at night. It is a handy tool to keep your devices fully charged and ready to use while you are on-the-go.

Manufacturer Part Number
AC-PW0W12-S1
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Charges iPhone, iPad, tablets, smartphones and other USB powered portable devices 
  • Compact size frees up cabin space, side-access USB ports reduce potential cable tangles 
  • Back-lit power status LED illuminates the surrounding area and provides easy access while driving at night 
  • Multiple safety features include over-voltage, over-current, short-circuit and over–temperature protection 
  • Compatible with 12-24V DC power source
  • Dual USB charging ports provide rapid charging to 2 USB powered portable devices simultaneously
  • 2 USB charging ports supply one 5V DC/2.4A and one 5V DC/1A power output with total power output of 3.4A/17W (max) 

Specifications

  • Input: 12V-24V DC
  • Output:
    • 5V DC/2.4A (max)
    • 5V DC/1A (max)
    • 17W total (max)
  • Supports over-voltage, over-current, short-circuit and over–temperature protections
  • Product details:
    •   Weight: 0.05 lbs
    •   Dimension: 2.95”(L) x 1.38" (W) 1.38"(D)
    •   Color: Black with blue ring
  • Environmental conditions:
    •   Operating temperature: -13° F to 113° F (-25° C to 45° C)
    •   Operating humidity: 10% to 95% RH
    •   Storage temperature: -13° F to 113° F (-25°C to 45°C)
    •   Storage humidity: 10% to 95% RH
  • Certifications/Standards: FCC, CE, RoHS
  • Warranty: 1 year limited
  • Country of origin: China