USB Type-C to HDMI Adapter

USB Type-C to HDMI Adapter

IOGEAR's new USB Type-C to HDMI adapter is the ideal hardware solution to convert a USB Type-C connection to a HDMI video output. This gives you the ability to connect your USB Type-C based device like the Apple® MacBook®, Google® Chromebook Pixel™ and the Nokia™ N1 Tablet to any HDMI based display, projector or HDTV.

USB Type-C - The Next Break Through in Connectivity

USB Type-C is the latest advancement in the consumer electronics industry for device connectivity. Supporting a universal connectivity standard, USB Type-C unites all of your core functions into one powerful port. Thanks to its versatile design, compact footprint and unparalleled performance, USB Type-C connections are featured on next generation ultra-portable devices like the Apple® MacBook™, Google® Chromebook Pixel™ and Asus® ZenPad tablets.

4K Ultra High Definition (UHD) Video Resolution Support

The GUC3CHD USB Type-C to HDMI adapter supports the HDMI 1.4a standard for UHD (Ultra HD) video playback, with resolutions of up to 3840x2160. The result is the highest level of visual fidelity currently available on the consumer market for HDMI, giving you the ability to display 4K content from your USB Type-C equipped device on the latest UHD televisions, projectors and displays.

High Definition, Multi-Channel Audio Pass Through

The GUC3CHD USB Type-C to HDMI adapter supports multi-channel audio signal pass through, preventing the need to carry an additional audio cable when connecting to an external HDMI display with audio playback support.

Worry-free Connections with USB Type-C

IOGEAR's USB Type-C to HDMI adapter lets you take advantage of the versatility of your USB Type-C port on your portable device. USB Type-C has a reversible connector by design and allows for hassle-free operation by allowing you to simply connect your adapter, meaning that no matter how you plug it in, your adapter will always work.

Easy to use, Plug-N-Play Design

IOGEAR's USB Type-C to HDMI adapter is designed with simplicity in mind. By taking advantage of USB Type-C's compatibility with numerous device standards, including its ability to deliver power to connected devices, our adapter supports Plug-N-Play operation, meaning that there are no cumbersome software/device drivers that need to be installed or external power supply to plug in to operate.

Manufacturer Part Number
GUC3CHD
EAN/UPC
0881317513694,881317513694
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

 UPC: 881317513694

FunctionGUC3CHD
Connectors (Input): USB Type-C (Male; 24-Pin)
Video connections
Output: HDMI Type-A (Female; 19-Pin)
Video Resolution: Up to 3840x2160 @ 30fps
Audio
Audio Output: HDMI Audio Pass Through
Data Rate: Up to 5.4Gbps (Per Lane)
USB Specification: USB 3.1 Gen 1
Power Supply: USB Bus-Powered
Environment
Humidity: 10% to 85% RH (No Condensation)
Operation Temperature: 32°~113°F (0°~ 45°C)
Storage Temperature: 14°~176°F (-10°~ 80°C)
Warranty: Limited Lifetime

DimensionsGUC3CHDUnit Dimensions
Height: 1.5" (3.8cm)
Depth: 0.625" (1.6cm)
Length: 7.125" (18.1cm)
Inner Pack
Width: 4.375" (11.1cm)
Height: 3.625" (9.2cm)
Depth: 10.75" (27.3cm)
Inner Pack Qty.: 12
Unit Package Dimensions
Width: 4" (10.2cm)
Height: 10.5" (26.7cm)
Depth: 0.625" (1.6cm)
Master Carton
Width: 9.5" (24.1cm)
Height: 8" (20.3cm)
Depth: 11.5" (29.2cm)
Master Carton Qty.: 48
Weight
Master Carton Wt.: 4.7lb (2.14kg)
Inner Pack Wt.: 1.0lb (0.46kg)
Unit Pack Wt.: 0.05lb (0.02kg)
Unit Wt.: 0.05lb (0.02kg)