USB Type-C to VGA Adapter

USB Type-C to VGA Adapter

IOGEAR's new USB Type-C to VGA adapter is the ideal hardware solution to convert a USB Type-C connection to a VGA video output. This adapter gives you the ability to connect your USB Type-C based device like the Apple® MacBook®, Google® Chromebook Pixel™ and the Nokia™ N1 Tablet to any VGA based display, projector or HDTV.

USB Type-C - The Next Break Through in Connectivity

USB Type-C is the latest advancement in the consumer electronics industry for device connectivity. Supporting a universal connectivity standard, USB Type-C unites all of your core functions into one powerful port. Thanks to its versatile design, compact footprint and unparalleled performance, USB Type-C connections are featured on next generation ultra-portable devices like the Apple® MacBook™, Google® Chromebook Pixel™ and Asus® ZenPad tablets.

High-Resolution Video Support

The GUC3CVGA USB Type-C to VGA adapter supports video resolutions of up to 1920x1200 and Full HD 1080p video playback. The result is crystal clear imagery when needing to display presentations on a projector, reviewing documents on a high-resolution desktop monitor or playing back high-definition video on an HDTV.

Worry-free Connections with USB Type-C

IOGEAR's USB Type-C to VGA adapter lets you take advantage of the versatility of your USB Type-C port on your portable device. USB Type-C has a reversible connector by design and allows for hassle-free operation by allowing you to simply connect your adapter, meaning that no matter how you plug it in, your adapter will always work.

Easy to use, Plug-N-Play Design

IOGEAR's USB Type-C to VGA adapter is designed with simplicity in mind. By taking advantage of USB Type-C's compatibility with numerous device standards, including its ability to deliver power to connected devices, our adapter supports Plug-N-Play operation meaning that there are no cumbersome software/device drivers that need to be installed or external power supply to plug in to operate.

Manufacturer Part Number
GUC3CVGA
EAN/UPC
0881317513724,881317513724
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

 UPC: 881317513724

Function GUC3CVGA
Connectors (Input): USB Type-C (Male; 24-Pin)
Video connections
Output: VGA (Female; 15-Pin High Density D-Sub)
Video Resolution: Up to 1920x1200
Data Rate: Up to 5.4Gbps (Per Lane)
USB Specification: USB 3.1 Gen 1
Power Supply: USB Bus-Powered
Environment
Humidity: 10% to 85% RH (No Condensation)
Operation Temperature: 32°~113°F (0°~ 45°C)
Storage Temperature: 14°~176°F (-10°~ 80°C)
Warranty: Limited Lifetime

DimensionsGUC3CVGAUnit Dimensions
Height: 1.5" (3.8cm)
Depth: 0.625" (1.6cm)
Length: 7.25" (18.4cm)
Inner Pack
Width: 4.375" (11.1cm)
Height: 3.625" (9.2cm)
Depth: 10.75" (27.3cm)
Inner Pack Qty.: 12
Unit Package Dimensions
Width: 4" (10.2cm)
Height: 10" (25.4cm)
Depth: 0.625" (1.6cm)
Master Carton
Width: 9.5" (24.1cm)
Height: 8" (20.3cm)
Depth: 11.5" (29.2cm)
Master Carton Qty.: 48
Weight
Master Carton Wt.: 4.7lb (2.14kg)
Inner Pack Wt.: 1.0lb (0.46kg)
Unit Pack Wt.: 0.05lb (0.02kg)
Unit Wt.: 0.05lb (0.02kg)