USB Type-C to DVI Adapter

USB-C to DVI Adapter

IOGEAR's new USB Type-C to DVI adapter is the ideal hardware solution to convert a USB-C connection to a DVI video output. This gives you the ability to connect your USB-C based device like the Apple® MacBook®, Google® Chromebook Pixel™ and the Nokia™ N1 Tablet to any DVI based display or projector.

USB-C - The Next Break Through in Connectivity

USB-C is the latest advancement in the consumer electronics industry for device connectivity. Supporting a universal connectivity standard, USB-C unites all of your core functions into one powerful port. Thanks to its versatile design, compact footprint and unparalleled performance, USB-C connections are featured on next generation ultra-portable devices like the Apple® MacBook™, Google® Chromebook Pixel™ and Asus® ZenPad tablets.

DVI Dual Link High-Resolution Video Support

The GUC3CDVI USB Type-C to DVI adapter supports video resolutions of up to 2560x1440 (WQHD) and Full HD 1080p video playback. The result is crystal clear imagery when needing to display presentations on a projector, reviewing documents on a high-resolution desktop monitor or playing back high-definition video on an HDTV.

Worry-free Connections with USB-C

IOGEAR's USB Type-C to DVI adapter lets you take advantage of the versatility of your USB-C port on your portable device. USB-C has a reversible connector by design and allows for hassle-free operation by allowing you to simply connect your adapter, meaning that no matter how you plug it in, your adapter will always work.

Easy to use, Plug-N-Play Design

IOGEAR's new USB Type-C to DVI adapter is the ideal hardware solution to convert a USB-C connection to a DVI video output. This gives you the ability to connect your USB-C based device like the Apple® MacBook®, Google® Chromebook Pixel™ and the Nokia™ N1 Tablet to any DVI based display or projector.

Manufacturer Part Number
GUC3CDVI
EAN/UPC
0881317513717,881317513717,9104653513717
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

 UPC: 881317513717


Function: GUC3CDVI
Connectors (Input): USB Type-C (Male; 24-Pin)
Video connections
Output: Dual-Link DVI-I (Female; 24-Pin)
Video Resolution: Up to 2560x1600
Data Rate: Up to 5.4Gbps (Per Lane)
USB Specification: USB 3.1 Gen 1
Power Supply: USB Bus-Powered
Environment
Humidity: 10% to 85% RH (No Condensation)
Operation Temperature: 32°~113°F (0°~ 45°C)
Storage Temperature: 14°~176°F (-10°~ 80°C)
Warranty: Limited Lifetime

Dimensions GUC3CDVI
Unit Dimensions
Height: 1.75" (4.4cm)
Depth: 0.625" (1.6cm)
Length: 7.375" (18.7cm)
Inner Pack
Width: 4.375" (11.1cm)
Height: 3.625" (9.2cm)
Depth: 10.75" (27.3cm)
Inner Pack Qty.: 12
Unit Package Dimensions
Width: 4" (10.2cm)
Height: 10" (25.4cm)
Depth: 0.625" (1.6cm)
Master Carton
Width: 9.5" (24.1cm)
Height: 8" (20.3cm)
Depth: 11.5" (29.2cm)
Master Carton Qty.: 48
Weight
Master Carton Wt.: 4.7lb (2.14kg)
Inner Pack Wt.: 1.0lb (0.46kg)
Unit Pack Wt.: 0.1lb (0.04kg)
Unit Wt.: 0.05lb (0.02kg)