Qumi Q4 DLP Projector

Share and Connect

Qumi Q4 is the slim and lightweight projector has lots of features to project your content in any situation. It is easy to use and has multiple connectivity options to make it an ideal companion for gamers and movie enthusiasts. The image quality is unique for a projector of this size and price. The HD quality image can be projected in sizes up to 90”and the 500 ANSI Lumens and 30,000:1 contrast ratio deliver an image beyond expectations. Qumi Q4 is It is the perfect portable companion.

Manufacturer Part Number
Q4-BK
EAN/UPC
0813097020208,813097020208
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Native Resolution: WXGA (1280 x 800) HD720p
Brightness: 500 ANSI Lumens
Contrast Ratio: 30,000:1
Max. Resolution: UXGA (1600 x 1200) @60Hz
Native Aspect Ratio: 16:10
Lamp Life and Type: 30,000 hours, LED
Display Type: Single chip DLP® Technology by Texas Instruments
Chip Size: 0.45" DMD
Throw Ratio: 1.55:1
Image Size (Diagonal): 30"- 90"
Projection Distance: 1 - 3 m
Projection Lens: F=1.9
Zoom Ratio: Fixed Lens
Offset ( Based on Full Image Height) : 100%
Video Compatibility: SDTV(480i), EDTV (480p), HDTV (720p, 1080i/p), NTSC/NTSC 4.43
I/O Connection Ports: VGA adaptor - 24pin Universal input, HDMI (x1 (MHL)), Composite Video, Audio-In (Mini-Jack), Audio-Out (Mini-Jack), USB Type-A (5V) 1x
Dimensions (W x D x H): 160 x102.4 x 32.3mm
Weight: 0.460 kg
Noise Level: 28dB/36dB (Std. / Boost Mode)
Power: Supply: AC 100-240V, 50/60Hz Consumption: 65W (Boost Mode), <0.5W (Standby Mode)
Remote Control P/N: 5041825100
Standard Accessories: VGA Cable, Quick Start Guide, Warranty Card (by region), Remote Controller (with battery), AC Power Cord
Optional Accessories: Remote Control P/N: 5041825100
Warranty: Entry Warranty: 2 years projector / 1 year on lamp or 1000 hours whichever comes first
UPC Code: Q4-WT: 813097020185