Ballista Trinity Speaker System

Manufacturer Part Number
GS315
EAN/UPC
0795522964793,795522964793
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

System: 2.1 Channel
Output Power(RMS): 77 watts(THD=10%)
・Subwoofer:48 watts
・Satellite:14.5 watts(per channel)
Frequency Response: 35 Hz - 20 kHz
S/N Ratio: ≧70 dB
Crosstalk: ≧40 dB
Hum Noise: <2 mV
Speaker Drivers:
・Subwoofer:6.5”, 6 Ohm
・Satellite:2.75”, 6 Ohm(per channel)
・Tweeter:1”(per channel)
・Ceramic metal:3/4”(per channel)
Control & Function:
・Assassin Mode
・Volume / Bass / Treble Knob
・Source Switch
・Power On/Off
Power: AC in Built-in switching trasformer 
(AC 100V~240V / 50~60Hz)
Dimension(W x D x H mm):
・Subwoofer:252 x 233 x 280 mm
・Satellite:82 x 186 x 102 mm
・Control Box:50 x 210 x 145 mm
Weight(kg):
・Subwoofer:3.32 kg
・Satellites:0.84 kg
・Control Box:0.68 kg