SP-925BT Speaker System

Faster and Farther

With state-of-the-art CSR Bluetooth 4.0 chipset, SP-920BT not only gives you ultimate freedom to streams music wirelessly from up to 100-ft away, but makes you impressive with its amazingly faster & easier pairing ability.

2 Speakers + Subwoofer

Two built-in 3-watt speaker drivers plus a passive radiator base driver subwoofer deliver great stereo sound and is complemented with an extra bass effect.

More option with wired

With the integrated AUX-in function, SP-920BT is ready for plug and play.

Call-Answer Button

With the built-in microphone and call-answer button, you can answer a call and turn on the microphone to give you a hands-free call environment.

Manufacturer Part Number
31731062100
EAN/UPC
4710268250746,0091163250746,091163250746
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Bluetooth module: 4.0
Wirelee range: 10 meters
Total output: 10 watts
Driver unit: 40mm
Battery type: Built-in rechargeable Lithium battery, 1000mAh
Battery charging interface: Micro-USB
Battery life:

  • 4 hours (charing time)
  • up to 8 hours (play time based on 60% volume)
Control panel:
  • Play/pause
  • Track previous/forward
  • Volume up/down
AUX-in: Yes
Microphone: Yes
Color: Black, white, brown, purple, blue
Weight: 452g
Dimension (WxHxD): 98 x 99 x 99mm (3.86 x 3.9 x 3.9 inches)

What’s included:

  • SP-925BT
  • USB changing cable
  • 3.5mm audio cable
  • Multi-language user’s manual