NX-7000 Mouse

Great for either hand

The contoured shape feels great in either hand and gives you maximum comfort for all-day use.

Track on almost any surface

NX-7000 uses 1200dpi BlueEye technology providing amazing tracking accuracy and is surface-friendly so you can use it on almost any surface, such as dusted or marble glass, a sofa or even on the carpet.

Pico receiver storage

When you are on the go, you can store the receiver in the bottom of the mouse.

Unify your Genius mice

You can use NX-7000 receiver to work with other Genius wireless mice for more mobility. No more worries if you lose a receiver from one of Genius wireless mice in the future.

Manufacturer Part Number
31030109100
EAN/UPC
0091163250074,091163250074
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

RF frequency: 2.4GHz
Number of buttons: 3 (left, right, middle button with scroll)
Resolution (DPI): 1200
Sensor engine: BlueEye
Color: Calm black, Elegant white, Ocean blue, Passion red, Spring green
Weight: 56g (includes receiver)
Dimension (WxHxD): 100 x 58 x 39 mm (3.94 x 2.28 x 1.54 inches)