4GB DDR4 SDRAM Memory Module

Crucial DDR4 SODIMMs

More speed. More battery life. More memory capacity. Fuel your next-gen laptop.
In the ever-changing world of technology, any component more than five years old is usually in need of an update. At seven years old and counting, that’s where DDR3 memory is at: laptops can only do so much with it.

Since the introduction of DDR3 memory technology in 2007, processors have doubled in capability, SSDs have revolutionized throughput, and graphics cards have drastically increased frame rates, leaving memory as a limiting factor. With Crucial DDR4 SODIMMs, crush the DDR3 memory bottleneck and unlock a new standard of performance.

More Energy Efficient
Extend battery life by using less power. Operating at just 1.2V compared to 1.5V for standard DDR3 memory, Crucial DDR4 SODIMMs consume 20% less voltage than standard DDR3 technology. Crucial DDR4 SODIMMs also contain other efficiency features, for an overall power reduction of up to 40%.

More Density
Pack more memory into your laptop than ever before. Crucial DDR4 SODIMMs debut in densities up to 8GB, and as DDR4 technology develops, modules are projected to hit 32GB — allowing you to install twice as much memory as you could in a DDR3 system. Since laptops only have 1-2 memory slots, high-density Crucial DDR4 SODIMMs allow you to overcome this limitation and install more memory for faster mobile performance.

More Speed
Load applications faster and run demanding programs without lag. Crucial DDR4 SODIMMs debut at 2133 MT/s —more than 30% faster than DDR3 modules.

More Bandwidth
Effortlessly multitask between apps and empower your system to fire on all cylinders. Crucial DDR4 SODIMMs increase memory bandwidth by over 30%, allowing your system to handle more data at once. Crucial DDR4 SODIMMs are optimized for next-gen platforms, allowing you to maximize bandwidth.

Product performance and efficiency improvements are noted as comparisons between DDR3 and DDR4 memory technology. As of May 2014, standard DDR3 memory achieved speeds of 1600 MT/s and operated at 1.5V, compared to DDR4-2133, which will operate at 1.2V. When voltage reductions and all other energy-saving DDR4 features are factored in, DDR4 modules are projected to consume up to 40% less power. As DDR4 technology matures, speeds and bandwidths are projected to respectively hit 3200 MT/s and 25.6 GB/s – twice what was possible on DDR3 technology.

Manufacturer Part Number
CT4G4SFS8213
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand :Crucial
Form Factor:SODIMM
Capacity: 4GB
Warranty:Limited Lifetime
Specs :

  • DDR4 PC4-17000
  • CL=15
  • Single Ranked
  • x8 based
  • Unbuffered
  • NON-ECC
  • DDR4-2133
  • 1.2V
  • 512Meg x 64
ECC:NON-ECC
Kit Qty:1
Speed :2133 MT/S
Voltage :1.2V
DIMM Type:Unbuffered
Component Configuration:x8 based