P700 Mobile LED Projector

AAXA Technology introduces the new P700 an LED projector that again raises the bar in mobile projection by offering more than double the brightness of the original award-winning P300. The AAXA P700 features a re-designed 3rd generation DLP optical engine. This revolutionary "turbocharged" optical system compresses higher density solid-state LED technology into a small form factor enabling 650 Lumens of brightness from a pico sized optical engine. With a WXGA native resolution the result is a fully mobile true HD projector capable of producing a vibrant 150” image (in dark areas) at a stunning 1280x800 pixel resolution. 

Native Resolution of 1280x800

The AAXA P700 is powered by a state-of-the-art Texas Instruments DLP HD resolution imager that delivers a 1280x800 native resolution in a package smaller than a silver dollar. Unlike many other projectors that achieve HD resolution with optical, pixel, or upscaling gimmicks, the P700 is a true native 1280x800 resolution projector and delivers HD content anytime, anywhere.

All-In-One Media Powerhouse

A powerful media player is directly built in to the AAXA P700 LED Pico Projector letting users share high resolution videos, large mega pixel pictures and other digital media with family and friends - anytime, anywhere. Combined with the built-in 70 minute battery the P700 LED Pico projector can be a true mobile projection solution without the need for cables, adapters, or even other devices.

All-In-One Mobility Device

The AAXA P700 joins the mobile revolution as a complete all-in-one system for the discerning mobile professional that comfortably fits in a purse, briefcase, or laptop bag. At the heart of this diminutive system is a brilliant turbocharged optical engine that delivers 150” projections (plugged in) and 80” projections (battery power). Coupled to this engine is a powerful multi-media player able to project high resolution pictures and videos. When an external data source is necessary an array of inputs are available including HDMI, Composite, and VGA. With its onboard battery and quick start (no warm up) LEDs business professionals can easily and quickly deliver a group presentation without needing to fumble with cables, external devices, or to crowd around a notebook or tablet.   

P700 Delivers Gamers With The Ultimate Image and Quality

The P700 is the ultimate device for gamers. The P700 LED Projector delivers a high quality 1280x800 HD experience allowing gamers to produce a highly immersive gaming environment by converting an entire wall to be part of the gaming experience (150” image dark areas only). With HDMI, RCA, VGA connectivity the P700 connects to almost all gaming consoles and devices.  

Manufacturer Part Number
KP-700-01
EAN/UPC
0864589000116,864589000116
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PROJECTION SYSTEM

Max Resolution: 1920x1080 (1080P)
Native Resolution: 1280x800 (WXGA)
Brightness (DC): 650 LED Lumens
Brightness (Battery): 350 LED Lumens
Contrast Ratio: 2000:1
Projection Lens: Manual Focus
Projection Image: Available Size 10 ~ 150 inch
Lamp: Triple RGB LEDs with Vibrant Color Technology
Life 15,000hrs
Projection Offset: 100%

GENERAL SPECIFICATIONS

Audio Output: 1W (x2) Stereo Speakers
Stereo speaker/headphone mini-jack
Color: White/Black
File Playback: MicroSD& USB Host reader
Menu Language: English, Spanish, French, German, Chinese
Aspect Ratio Control: 16:9
Battery Life: 70 Minute Li-Ion Rechargeable Battery (Removable)
Dimensions: 6.9" X 3.9" X 1.6"
Weight: 1.37 lbs
Power Consumption: 45 Watts
Supported Formats: MP3 / WMA / OGG / WAV / AVI
BMP / JPG / GIF / TXT
Conformances: CE, FCC Class A

INPUTS / OUTPUTS

Video In: HDMI
VGA (Mini-VGA)
Composite A/V (3.5mm Jack)
Audio Out: 3.5mm Stereo Headphone Jack
USB: 5 Pin USB 2.0 (Full Size)
Memory Card: MicroSD

THROW RATIO (1.4)

Screen Diagonal (inches)

20
40
60
80
100
120
140
160

Screen Distance (inches)

16
33
49
66
82
98
115
131

INCLUDED ACCESSORIES

Tripod, Wall Charger, Composite AV Cable, VGA adapter cable, Remote Control