16GB DDR4 SDRAM Memory Module

DDR4 ECC-DIMM

Stable and reliable operation is critical for both servers and workstations. Transcend's DDR4 ECC-DIMMs are fully compatible with Intel® Xeon® E5-2600 v3 server family processor (codenamed as "Haswell-EP"). The memory modules feature Error Correcting Code, which monitors the data that gets transferred in and out of memory and corrects any errors found. Each module is constructed with top quality DRAM chips and is rated at 2133MHz, maximizing data transmission efficiency with higher bandwidth of up to 17GB/s. Operated at a nominal voltage of just 1.2V, Transcend's DDR4 ECC-DIMMs reduce electrical load on the memory controller, consuming up to 40% less power compared to 1.5V standard DDR3 DIMMs.

Manufacturer Part Number
TS2GLH72V1B
EAN/UPC
0760557833314,760557833314
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Module Type: DDR4 ECC Unbuffered DIMM
Frequency: 1066MHz for 2133Mb/s/Pin
Number of Rank(s): 1 rank / 2 ranks
Number of Pin(s): 288 pin
Capacity: 4GB / 8GB / 16GB
DRAM Configuration: 512Mx8 / 1024Mx8
Timing Description: 15-15-15
Voltage: 1.2V
PCB Height: 1.234 inches
Operating Temperature: 0 ~ 85 ℃
Warranty: Limited Lifetime Warranty