F110 G2 Tablet PC

WHERE PERFORMANCE & MOBILITY COLLIDE.

The award-winning F110 is a true revolution in rugged tablet computing. The F110 combines powerful 5th gen Intel Core Processors, the latest wireless and a large 11.6 inch widescreen display with a thin and light design that re-defines rugged mobility.

Manufacturer Part Number
FC61BCGA1HXB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating System:

Windows® 8.1 Professional
Windows 7 Professional

Mobile Computing Platform:

Intel® CoreTM i7-5600U vProTM 2.6GHz processor
with Turbo Boost Technology up to 3.2GHz
4MB Intel Smart Cache

Intel Core i7-5500U 2.4GHz processor
with Turbo Boost Technology up to 3GHz
4MB Intel Smart Cache

Intel Core i5-5300U vPro 2.3GHz processor
with Turbo Boost Technology up to 2.9GHz
3MB Intel Smart Cache

Intel Core i5-5200U 2.2GHz processor
with Turbo Boost Technology up to 2.7GHz
3MB Intel Smart Cache

VGA Controller:

Intel HD Graphics 5500

Display:

11.6” TFT LCD HD (1366x768) 800 NITs
LumiBond® sunlight readable LED
display with multi-touch technology
Optional digitizer

Storage & Memory:

Solid State 128GB / 256GB / 512GB
4GB DDR3 expandable to 8GB 3

Keyboard:

Six tablet buttons:
Power, Menu, Programmable, Camera Capture/
Barcode Reader Trigger, Volume Up & Volume Down

Webcam

Optional HD webcam x 1
Optional 8MP auto focus camera

Pointing Device:

Touchscreen:
Capacitive multi-touch screen
Optional dual mode touchscreen (multi-touch and digitizer)

Expansion Slots: 4

1D/2D imager barcode reader; or
RS232 Port; or
10/100/1000 base-T Ethernet; or
MicroSD slot; or
USB 2.0 port

IO Interface:

DC in x 1
USB 3.0 x 1
Docking port x 1
Headphone out/Mic-in Combo x 1
HDMI x 1
Optional RF antenna pass-through for
GPS, WLAN and WWAN

Communication Interface:

Intel Dual Band Wireless-AC 7265 (802.11ac)
Bluetooth (v4.0 class 1)
Optional dedicated GPS
Optional 4G LTE mobile broadband; XLTE Ready1

Software:

Getac Utility
Getac Camera
Getac V-GPS
Barcode Utility

Security Features:

Intel vProTM Technology
TPM 1.2 (per CPU options
above)
Cable lock slot
NIST BIOS compliant
Optional fingerprint reader
Optional contactless smart card reader
Optional 13.56MHz RFID


Power:

AC Adapter (65W, 100-240VAC, 50/60 Hz)
Hot swappable Dual Li-Ion battery (2160mAH) x 2
(up to 12.4 hours of battery life) 5

Dimensions & Weight:

12.3” x 8.15” x 0.96” (314 x 207 x 24.5 mm)
3.08lbs (1.4 kg) ††

Rugged Features:

MIL-STD 810G and IP65 certified
MIL-STD 461F ready 2
Optional ANSI/ISA 12.12.01
Vibration, drop, temperature &
humidity resistant

Environmental Specifications:

Operating Temp:
-6° F to 140° F / -21°C to 60°C
Storage Temp:
-40°F to 160°F / -40°C to 71°C
Humidity: 95% RH, non-condensing