BL2205PT Widescreen LCD Monitor

Designed for Office Applications Make Work More Efficient

BL2205PT is not only bringing great visual performance to your workstation and house, but also an essential part of your solutions to minimize total cost of ownership and maximize staff productivity – a win-win decision for the benefits of all.

Flicker-free

The BL Series are newly upgraded with the incorporation of BenQ’s proprietary Flicker-free Technology to eliminate backlight flickering at all brightness levels and effectively reduce eye fatigue. Conventional LCD screens flickers 200 times per second. The flickers may not be detectable by your eyes but they can certainly feel the flickering. So it is important to relieve your eyes from the stress caused by a flickering screen – and keep them nice and fresh when you are working on new designs.

Low Blue Light Mode

Every Monitor produces a strain of blue spectrum light that is one of the critical causes of eye damage, eye strain, headaches and sleeping disorders. BenQ’s unique Low Blue Light technology is designed to deal with the everyday problem of blue light exposure and allows a healthier time spent in front of your computer. Switch to one of the four preset Low Blue Light Modes from OSD hot key (Multimedia – 30% reduction, Web-surfing – 50% reduction, Office – 60% reduction, Reading – 70% reduction), and reward your eyes without having to lose the visual enjoyment.

ErgonomicUltra-Flexible Height Adjustment System (HAS)

An extensive range of monitor adjustments – height, tilt, pivot, stroke and swivel – tailors to your unique build and viewing habits perfectly.

Anti-Glare Display

A glare panel – whether it's caused by a direct or reflected light source – makes it a challenge for office workers to see clearly without straining their eyes. The BenQ BL2205PT LED monitors feature an anti-glare, matt-finish display to keep distracting reflections to a minimum, so office workers can work through their day-to-day tasks with well-improved efficiency – squint-free!

ecoFACTS Label

ecoFACTS can tell you how eco-friendly BenQ products are!
Development of eco-friendly products, BenQ doesn't just want to comply with green regulations passively, but also to actively develop eco-friendly products!
ecoFACTS declares BenQ's greatest efforts on the replacement of hazardous substances, material selection, packaging design, energy-saving design and other aspects of the products.

Windows® 8 compatible

The BL2205PT has passed Windows 8 certification and are fully compatible with both color systems. Plug in the BL2205PT to your computer, and Windows 8 will recognize it instantly, making setup and connection effortless.

Manufacturer Part Number
9H.LE9LA.TBE
EAN/UPC
4718755061196
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Color
Product Color: Black / non Glossy black

Panel
Back Light Unit: LED
LCD Size (inch): 21.5
Aspect Ratio: 16:9
Resolution (max.): 1920x1080
Display Area(mm): 476.64x268.11
Pixel Pitch (mm): 0.248
Brightness (typ): 250 cd/㎡
Native Contrast ( typ. ): 1000:1
DCR (Dynamic Contrast Ratio) (typ.): 12M:1
Panel Type: TN
Viewing Angle (L/R;U/D) (CR>=10): 170° / 160°
Response Time(Tr+Tf) (typ.): 5ms, 2ms (GtG)
Display Colors: 16.7 Million
Color Gamut: 72% NTSC

Regulations
TCO: 6.0
Energy Star: 6.0

Audio/Video Inputs/Outputs
Input/Output Connector: D-sub / DVI / DP1.2 / Headphone jack / Audio line-in

Dimensions & Weight
Dimensions with Wall Mount (HxWxD mm) (w/o Base): 302.22x510.26x50.35
Dimensions(HxWxD mm): H: 474.29x510.26x213.93
L: 364.29x510.26x213.93
Net Weight (kg): 5.0

Special Features
AMA: Yes
Windows® 7 Compatible: Yes
Windows® 8 Compatible: Yes
Windows® 8.1 Compatible: Yes
HDCP: Yes
OSD Language: 17 languages
VESA Wall Mounting: 100x100mm
Swivel (left/right): 45°/45°
Speaker: 1Wx2
Tilt (down/up): -5°/20°
Pivot: 90°
Height Adjustment (mm): 110mm
K Locker: Yes

Included Accessories
Signal Cable: VGA cable (1.5m)

Power
Power Consumption (Power saving mode): <0.5W
Power Consumption (Base on Energy star ): 21W