Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
PERFORMANCE
Processor
- Up to 6th Generation Intel® Quad-Core i7 Processor
Operating System
Discrete Graphics
- Up to NVIDIA® GTX 960M 4 GB GDDR5
Memory
Webcam
- HD 720p, 2 x Internal Digital Array Microphone
Storage
- Up to 1 TB HDD + 512 GB SSD /
- Up to 1 TB SSHD + 8 GH SSHD
Audio
- 2 x 2W JBL® speakers with Chamber + 3W Subwoofer and Dolby® Home Theater™
Battery2
Keyboard
- Red LED Backlit with 2 Level Brightness Control
DESIGN
Display
- 15.6" Frameless Full HD (1920 x 1080) / Ultra HD (3840 x 2160) 16:9 IPS Anti-Glare with 10-point multitouch
Dimensions
- (mm) : 387 x 277 x 25.95
- (inches) : 15.23" x 10.90" x 1.02"
Weight
- Starting at 5.7 lbs (2.6 kg)
ODD
- External USB 2.0 DVD/BD Tray-in1
Security
PRELOADED SOFTWARE
- McAfee® LiveSafe™ (30 day trial)
- Microsoft Office 2013 (30 day trial)
- Lenovo™ Photo Master 2.0
- Lenovo™ SHAREit
- Lenovo™ Solution Centre
- Lenovo™ Companion
- Lenovo™ Settings
- Lenovo™ ID
CONNECTIVITY
WLAN
- LAN 1000 M, WiFi 2 x 2 a/c + Bluetooth® 4.0
Ports
- 2 x USB 3.0, 1 x USB 2.0 + Always-on, 2-in-1 Audio Combo Jack, 1 x HDMI, 1 x 4-in-1 Media Card Reader (SD, SDHC, SDXC, MMC)
1 Optional.
2 Battery life (and recharge times) will vary based on many factors including system settings and usage. A description of the environment under which the test was performed is available upon request.