DT395BV
Rugged, Multi-functional Computing for Outdoor Applications
Note:
SYSTEM
CPU
Intel® Celeron® Dual Core, 1.58GHz (up to 2.17GHz)
RAM
4GB
Storage
64GB to 256GB
Operating System
Microsoft® Windows® Windows® 7 Professional, 8.1 Pro Industry or Android
Display
9” LED-backlight screen with capacitive touch; anti-reflection outdoor viewable
Display Resolution
1280 x 800
Network Interface
Wi-Fi 802.11ac; 2.4GHz/ 5GHz dual band; Bluetooth 4.0 LE
Trusted Platform Module
TPM 1.2 support
Control Switch and Button
1 power button, 1 trigger button, 1 Wi-Fi switch 1 monitor mode switch button and 1 up/down button for brightness and volume
Indicator
1 power/ battery status LED and 1 TV signal status LED
Speaker
Built-in speaker
SD Slot
1 micro-SD card slot
Camera
5 megapixel back camera with LED flash, auto focus, white balance, gain control and exposure control
I/O PORTS
USB Port
1 (USB 3.0)
Headset Jack
1
DC-in
1
MECHANICAL AND ENVIRONMENTAL
AC/DC Adapter
Input: 100 – 240V AC; Output: 19V DC, 3.42A
Battery Pack
Internal 7.4V, 3760mAh/ Optional: External 7.4V, 3760mAh
Enclosure
ABS + PC plastics
Stylus
Capacitive touch stylus
Protective Bumpers
Rubber bumpers on each corner for handling protection
Dimensions (H x W x D)
7.7 x 10 x 1.3 in/ 196 x 256 x 33.5 mm
Weight
2.87lbs/ 1.3kgs
Water and Dust Resistance
IP65
Vibration and Shock Resistance
MIL-STD-810G
Explosive Atmosphere
MIL-STD-810G 511.5 Procedure I
Regulatory
FCC Class B, CE, RoHS compliant
Temperature
Operation: 14°F to 122°F (-10°C to 50°C); Storage: -4°F to 140°F (-20°C to 60°C)
Humidity
0% – 90% non-condensing
MAJOR OPTIONS SPECS
BARCODE SCANNER (2D)
Scan Rate
60 frame/ sec
Scan Angle
Tilt: 360°/ Pitch: ±45°/ Skew: ±65°
Optical Resolution
CMOS 844 x 640 pixels
Print Contrast
Down to 20%
RFID READER
HF/RFID 13.56MHz reader (ISO 15693 and 14443 A/B compliant)
I/O PORTS
RJ45 connector (10/ 100/ 1000MB BaseT LAN) and HDMI (1.3a)-input port
MOBILE BROADBAND
3G WWAN module for HSPA+/HSPA/UMTS and EDGE/GPRS/GSM
4G LTE module for DC-HSPA+/ HSPA+/ HSDPA/ HSUPA/ WCDMA/ GSM/ GPRS/ EDGE/ CDMA