DT395BV with Internal Battery Pack

DT395BV

Rugged, Multi-functional Computing for Outdoor Applications

Manufacturer Part Number
395BV-30B-374
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SYSTEM

CPU

Intel® Celeron® Dual Core, 1.58GHz (up to 2.17GHz)

RAM

4GB

Storage

64GB to 256GB

Operating System

Microsoft® Windows® Windows® 7 Professional, 8.1 Pro Industry or Android

Display

9” LED-backlight screen with capacitive touch; anti-reflection outdoor viewable

Display Resolution

1280 x 800

Network Interface

Wi-Fi 802.11ac; 2.4GHz/ 5GHz dual band; Bluetooth 4.0 LE

Trusted Platform Module

TPM 1.2 support

Control Switch and Button

1 power button, 1 trigger button, 1 Wi-Fi switch 1 monitor mode switch button and 1 up/down button for brightness and volume

Indicator

1 power/ battery status LED and 1 TV signal status LED

Speaker

Built-in speaker

SD Slot

1 micro-SD card slot

Camera

5 megapixel back camera with LED flash, auto focus, white balance, gain control and exposure control

I/O PORTS

USB Port

1 (USB 3.0)

Headset Jack

1

DC-in

1

MECHANICAL AND ENVIRONMENTAL

AC/DC Adapter

Input: 100 – 240V AC; Output: 19V DC, 3.42A

Battery Pack

Internal 7.4V, 3760mAh/ Optional: External 7.4V, 3760mAh

Enclosure

ABS + PC plastics

Stylus

Capacitive touch stylus

Protective Bumpers

Rubber bumpers on each corner for handling protection

Dimensions (H x W x D)

7.7 x 10 x 1.3 in/ 196 x 256 x 33.5 mm

Weight

2.87lbs/ 1.3kgs

Water and Dust Resistance

IP65

Vibration and Shock Resistance

MIL-STD-810G

Explosive Atmosphere

MIL-STD-810G 511.5 Procedure I

Regulatory

FCC Class B, CE, RoHS compliant

Temperature

Operation: 14°F to 122°F (-10°C to 50°C); Storage: -4°F to 140°F (-20°C to 60°C)

Humidity

0% – 90% non-condensing

MAJOR OPTIONS SPECS

BARCODE SCANNER (2D)

Scan Rate

60 frame/ sec

Scan Angle

Tilt: 360°/ Pitch: ±45°/ Skew: ±65°

Optical Resolution

CMOS 844 x 640 pixels

Print Contrast

Down to 20%

RFID READER

HF/RFID 13.56MHz reader (ISO 15693 and 14443 A/B compliant)

I/O PORTS

RJ45 connector (10/ 100/ 1000MB BaseT LAN) and HDMI (1.3a)-input port

MOBILE BROADBAND

3G WWAN module for HSPA+/HSPA/UMTS and EDGE/GPRS/GSM
4G LTE module for DC-HSPA+/ HSPA+/ HSDPA/ HSUPA/ WCDMA/ GSM/ GPRS/ EDGE/ CDMA