Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Specification
CELLULAR WAN
North American Model (Sierra Wireless MC7354)
- Carrier Approvals: Verizon, AT&T, Sprint, T-Mobile USA, Rogers, Bell, Telus
- Supported Frequency Bands
- LTE: 1900(B2), AWS(B4), 850(B5), 700(B13), 700(B17),
- 1900(B25)
- WCDMA: 2100(B1), 1900(B2), AWS(B4), 850(B5),
- 900(B8)
- EV-DO/CDMA: 800(BC0), 1900(BC1), 1700(BC10)
- GSM/GPRS/EDGE: Quad-band
- Industry Approvals: FCC, IC, PTCRB
International Model (Sierra Wireless MC7304)
- Supported Frequency Bands
- LTE: 2100(B1), 1800(B3), 2600(B7), 900(B8), 800(B20)
- WCDMA: 2100(B1), 1900(B2), 850(B5), 900(B8)
- GSM/GPRS/EDGE: Quad-band
- Industry Approvals: CE, RCM, GCF, R&TTE
HOST INTERFACES - 10/100 Base-T RJ45 Ethernet port
- RS-232 Serial Console Port on DB-9 Connector
- USB 2.0 Micro-B Connector
- 2 SMA antenna connectors (Primary, Secondary/Diversity)
INPUT/OUTPUT Configurable I/O pin on power connector
- Digital Input ON Voltage: 3.3 to 30 VDC
- Digital Input OFF Voltage: 0 to 1.2 VDC
- Digital Output > 200mA @ 30VDC
LAN (ETHERNET/USB) - DNS, DNS Proxy
- DHCP Server
- IP Passthrough
- VLAN
- Host Interface Watchdog
- PPPoE
SERIAL - TCP/UDP PAD Mode
- Modbus (ASCII, RTU, Variable)
- PPP
- Reverse Telnet
NETWORK AND ROUTING - Network Address Translation (NAT)
- Port Forwarding
- Host Port Routing
- NEMO/DMNR
- VRRP
- Reliable Static Route
- Dynamic DNS
VPN - IPsec, GRE, and SSL VPN Client
- Up to 5 concurrent tunnels
- Split Tunnel
- Dead Peer Detection (DPD)
- Multiple Subnets
- VPN Failover
SECURITY - Remote Authentication (LDAP, RADIUS and TACACS+)
- DMZ
- Inbound and outbound port filtering
- Inbound and outbound Trusted IP
- MAC Address Filtering
- PCI DSS V3.0 compatible
EVENTS ENGINE
- Custom event triggers and reports
- Configurable interface, no programming
- Event Types: Digital Input, Network Parameters, Data Usage,
- Timer, Power, Device Temperature
- Report Types: SNMP Trap
- Event Actions: Drive Relay Output
AIRLINK MANAGEMENT SERVICE - Secure cloud-based device management application
- Remote provisioning and airtime activation
- Device configuration and template management
- Configurable monitoring and alerting
- Fleet-wide firmware upgrade delivery
- Auto configuration
MANAGEMENT INTERFACES - Web-Based User Interface
- Device Configuration Templates
- Over-the-air software and radio module firmware updates
- AT Command Line Interface (Telnet/SSH/Serial)
- SMS Commands
- SNMP
APPLICATION FRAMEWORK - ALEOS Application Framework (AAF)
- LUA Scripting Language
- Eclipse-based IDE
- Integrated with AirVantage®
POWER - Analog Ignition Sense and Power Management
- Input Voltage: 9 to 36 VDC
- Low Power mode triggerable upon low voltage, timer delay (ignition sense), periodic timer
ENVIRONMENTAL
- Operating Temperature: -20°C to +60°C / -4°F to +140°F
- Storage Temperature: -30°C to +70°C / -22°F to +158°F
- Military Spec MIL-STD-810G conformance to shock, vibration
INDUSTRY CERTIFICATIONS - Safety: IECEE Certification Bodies Scheme (CB Scheme), UL 60950
- Vehicle Usage: ISO7637-2
- Environmental: RoHS, REACH, WEEE
SUPPORT AND WARRANTY - 3 year standard warranty
- Optional 2 year warranty extension
- 1-day Accelerated Hardware Replacement available through participating resellers
- Unrestricted device software upgrades