IdeaPad Miix 700-12ISK 80QL0004US 2 in 1 Notebook

AFFORDABLE WINDOWS TABLETS

Windows-based with PC-level processing power, Ideapad Miix tablets let you mix business and fun in a very affordable way.

Manufacturer Part Number
80QL0004US
EAN/UPC
0889955052100,889955052100
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product

  • Ideapad Miix700-12ISK
Region
  • US, Canada
Machine
  • Type 80QL
Processor
  • m3-6Y30 (2C, 0.9 / 2.2GHz, 4MB, 1866MHz)
Graphics
  • Intel HD Graphics 515
Memory
  • 4GB Soldered
Display
  • 12.0" FHD (2160x1440) IPS
Multi-touch
  • 10-point multi-touch
Keboard
  • Docking Black folio
Tablet Pen
  • None
Storage
  • 64GB SSD
Optical
  • None
Ethernet
  • None
WLAN &Bluetooth
  • Intel 8260 ac + BT4.0
WWAN
  • None
Color
  • Golden
Camera (Front)
  • 5.0MP
Camera (Rear)
  • 5.0MP
Microphone
  • Dual array
Fingerprint Reader
  • None
Battery Cells
  • 4-cell (40Wh)
Power Adapter (watt)
  • 40W
Preload
  • Windows 10 Home 64
Base Warranty
  • 1-year
Ann Date (mm/yy)
  • 12/15