Scorpion M6-400 Mouse

Long life durable buttons

M6-400 buttons have a long life cycle of 20 million clicks, sufficient to cope with the most intense fighting during any game.

Configurations in one platform

One platform fulfills all you needs. You can configure your M6-400 settings and driver/firmware updates using the Genius Device Management, including button customization, DPI performance adjustment, lighting display and macros per games or your personal preferences.

In game DPI switching instantly

With the 5 DPI levels (800-1600-2400-3200-5000), you can use the DPI button control without interrupting game play. Shift between your current DPI level to another level with a single button press.

Customize 4 programmable button settings

You can set up 16 macros profiles and assign a single or multi command to any one of four programmable buttons with the APP to improve the efficiency of your operation.

7 color illumination breathing cycling design

The light system on the scroll wheel setting and logo has seven colors replicating a steady breathing pattern; in addition, its smartness is it will turn off the light automatically when detecting motion.

Manufacturer Part Number
31040008101
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Number of buttons: 4
  • Resolution (DPI): 800-5000
  • Sensor engine: Optical
  • Color: Black
  • Weight: 122g / 152g
  • Dimension (WxHxD): 123 x 66 x 39mm