Junceus Virtual 7.1 Channel Gaming Headset

GX gaming now releases its new generation 7.1 channel gaming headset - Junceus. With a 7.1 channel surround sound system, you can hear incoming enemy footsteps and avoid being killed. This headset is the almighty weapon you should have for any battlefield. The 40mm neodymium driver offers you stereo-grade sound effects. The cushioned ear cups allow you to wear it all day long without feeling any discomfort. You can adjust the flexible microphone to any voice position. The inner headband of the Junceus makes a perfect fit for your head. In addition, the LED Lighting creates a more exciting gaming experience. All the Junceus features intensify your gaming sensation and totally absorb you in the gaming world.

Manufacturer Part Number
31710062101
EAN/UPC
0091163248637,091163248637
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Headset

  • Sensitivity: 111±3dB (at 1KHz)
  • Frequency response: 20Hz ~20kHz
  • Driver unit: 40 mm
  • Impedance: 32 ohm
  • Driver unit material: Neodymium magnet
  • Cable length: 2.2M


Microphone

  • Type: Omni-directional microphone
  • Sensitivity: -47+/-3dB (at 1KHz)
  • Impedance: ≤2.2k ohm
Headset• Sensitivity: 111±3dB (at 1KHz)• Frequency response: 20Hz ~20kHz• Driver unit: 40 mm• Impedance: 32 ohm• Driver unit material: Neodymium magnet• Cable length: 2.2MMicrophone• Type: Omni-directional microphone• Sensitivity: -47+/-3dB (at 1KHz)• Impedance: ≤2.2k ohm