64GB DDR4 SDRAM Memory Module

Axiom offers the most extensive line of memory solutions today. With our decades of experience specializing in memory, Axiom is a proven manufacturer to the semiconductor industry. Our great products combined with our world class service and support have helped us to where we are today. When you have an Axiom memory chip, you can count on it being the best available memory for your system.

Manufacturer Part Number
AX62895501/1
EAN/UPC
8412801007102
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Density: 64GB
Module Type: ECC LRDIMM DDR4
RoHS: Yes
Depth: 8Gb
Width: x72
Voltage: 1.2V
Pin Count: 288-pin
Data Rate: 2133MT/s
Speed: PC4-17000
Comp Config: 2048Mx4
CL: 15