3.5-inch Internal HDD - P300 High-Performance Hard Drive

Performance that meets demands

Toshiba’s P300 3.5” internal hard drive is designed for professional  users looking to enhance their PC – delivering a higher perfor - mance with capacities of up to 3 TB. Dual-stage actuator design in  the 2 TB and 3 TB models improves positional accuracy through - out reading and writing to reduce the interruptions caused by  vibrations, while Perpendicular Magnetic Recording and Tunnel  Magneto-Resistive technologies ensure stable recording that  makes the most of your hard drive space. Not only do the P300’s  features support easy reading and writing, but they promote safe  storage with a ramp loading design that prevents damage on  the move, as well as a shock sensor keeping your stored media  secure and intact. Available in capacities of 500 GB, 1 TB, 2 TB, and  3 TB, the P300 puts the renowned power and reliability of Toshiba  technology to work in your desktop PC.

Manufacturer Part Number
HDWD130UZSVA
EAN/UPC
4051528216721
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number:

  • P300 - High-Performance Hard Drive, 3 TB:
  • HDWD130EZSTA (Retail), HDWD130UZSVA (Bulk)
  • P300 - High-Performance Hard Drive, 2 TB:
  • HDWD120EZSTA (Retail), HDWD120UZSVA (Bulk)
  • P300 - High-Performance Hard Drive, 1 TB:
  • HDWD110EZSTA (Retail), HDWD110UZSVA (Bulk)
  • P300 - High-Performance Hard Drive, 500 GB:
  • HDWD105EZSTA (Retail), HDWD105UZSVA (Bulk)
Form factor: 3.5-inch
Interface: SATA 6.0 Gbit/s
Available capacities: 3 TB, 2 TB, 1 TB, 500 GB
Advanced Format (AF): yes
RoHS compatible: yes
Halogen Free: yes

Performance

Rotational speed: 7200 rpm
Buffer size: 64 MB
Average latency: 4.17 ms
Native Command Queing (NCQ): supported

Reliability

Unrecoverable error rate: 1 per 10E14 bits read

Power Management

Supply voltage: 5VDC (±5 %) / 12VDC (±10 %)
Consumption - Read/Write: 6.4 W typ.
Consumption - Low Power Idle: 5.2 W typ. (3 TB & 2 TB), 3.7 W typ. (1 TB & 500 GB)

Environmental

Temperature (operating): 0 to 60 °C
Temperature (non-operating): -40 to 70 °C
Vibration (operating): 6.57 m/s2 {0.67 G} (5 to 500 Hz)
Vibration (non-operating): 10.2 m/s2 {1.04 G} (2 to 200 Hz)
Shock (operating): 686 m/s2 {70 G} (2 ms half sine)

Shock (non-operating):
  • 3,430 m/s 2  {350 G} (2 ms half sine) (500 GB & 1 TB)
  • 2,920 m/s 2  {350 G} (2 ms half sine) (2 TB & 3 TB
Acoustics (idle mode): 27 dB typ. (3 TB & 2 TB), 25 dB typ. (1 TB & 500 GB)
Acoustics (seek mode): 28 dB typ. (3 TB & 2 TB), 26 dB typ. (1 TB & 500 GB)

Physical

Dimensions: 147 (L) x 101.6 (W) x 26.1 (H) mm
Weight: 680 g max. (3 TB & 2 TB), 450 g max. (1 TB & 500 GB)

Box Content
  • 3.5-inch internal HDD - P300 High-Performance Hard Drive
  • Quick Start Guide
  • Warranty Leafle