Expression Photo XP-960 Inkjet Multifunction Printer

Introducing the Expression Photo XP-960

Printing large, beautifully detailed photographs is what the cleverly designed XP-960 is all about. Ultra compact, it has a footprint more typical of an A4 printer, but can also deliver fabulously detailed A3-sized prints and photos. With a six-colour Claria Photo HD Ink, dedicated photo paper tray and a speciality rear media feed for A3-sized paper or card, users can create fantastic-looking prints from the comfort of their own home.

Not just about printing, the XP-960 can also copy and scan high-quality documents and photos. It's what's on the inside that makes the XP-960 really stand out. From the inks to the printhead, all elements are designed by us and created to work in harmony, resulting in great looking, long-lasting prints.

We understand that producing high-quality photos and documents shouldn't just be possible from a computer. With a range of mobile printing options, the XP-960 even makes creating memorable photos from phones and tablets quick and simple. Users can even simply slot in a memory card and follow the helpful menu prompts to print photos without a PC.

It may be a cutting-edge A3 printer, but the XP-960 has all the familiar features, too. Fitted with a large easy-to-use touchscreen, dual paper trays as well as a motorised control panel and output tray, creating superior-quality prints has never been easier.

Manufacturer Part Number
C11CE82401
EAN/UPC
8715946549620
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Product features and specifications are subject to change without prior notice.

Close All

SKU: C11CE82401

Technology

Printing Method : Epson Micro Piezo™ print head
Nozzle Configuration : 360 Nozzles Black, 180 Nozzles per Color
Minimum Droplet Size : 1.5 pl, With Variable-Sized Droplet Technology
Ink Technology : Claria™ Photo HD Ink
Printing Resolution : 5,760 x 1,440 DPI
Category : Consumer
All-in-One Functions : Print, Scan, Copy

Print

Printing Speed ISO/IEC 24734 : 8.5 Pages/min Monochrome, 8 Pages/min Color
Printing Speed : 28 Pages/min Monochrome (plain paper 75 g/m²), 28 Pages/min Color (plain paper 75 g/m²), 11 Seconds per 10 x 15 cm photo (Epson Premium Glossy Photo Paper)
Colours : Black, Cyan, Light Cyan, Yellow, Magenta, Light Magenta

Scan

Single-sided scan speed (A4 black) : 300 DPI 0.8 msec/line
Single-sided scan speed (A4 colour) : 300 DPI 2.2 msec/line
Scanning Resolution : 4,800 DPI x 4,800 DPI (Horizontal x Vertical)
Scanner type : Contact image sensor (CIS)

Paper / Media Handling

Number of paper trays : 2
Paper Formats : A3, A4, A5, A6, B5, C6 (Envelope), DL (Envelope), No. 10 (Envelope), Letter, 10 x 15 cm, 13 x 18 cm, 16:9, User defined, Legal
Duplex : Yes
Print Margin : 0 mm top, 0 mm right, 0 mm bottom, 0 mm left (Wherever margin is defined. Otherwise 3mm top, left, right, bottom.)
Paper Tray Capacity : 100 Sheets Standard, 20 Photo Sheets
Rear paper path (special media) : Yes
Media Handling : Automatic duplex, Borderless print, CD/DVD print, Rear specialty media feed

General

Energy Use : 17 Watt (standalone copying, ISO/IEC 24712 pattern), 1.2 Watt (sleep mode),  ENERGY STAR® qualified
Supply Voltage : AC 220 V - 240 V
Product dimensions : 479‎ x 356 x 148 mm (Width x Depth x Height)
Product weight : 8.7 kg
Noise Level : 4.9 B (A) with Epson Premium Glossy Photo Paper / Photo RPM mode - 36 dB (A) with Epson Premium Glossy Photo Paper / Photo RPM mode
Compatible Operating Systems : Mac OS X 10.6.8 or later, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP, Windows XP x64, XP Professional x64 Edition
Included Software : Epson Easy Photo Print, Epson Event Manager, Epson Print CD
Interfaces : WiFi, USB, Ethernet
WLAN Security : WEP 64 Bit, WEP 128 Bit, WPA PSK (TKIP), WPA PSK (AES)
Mobile and Cloud printing services : Epson Connect (iPrint, Email Print, Remote Print Driver, Scan-to-Cloud), Apple AirPrint, Google Cloud Print
What's in the box : Individual Ink Cartridges, Main unit, Power cable, Setup guide, Software (CD), Warranty document

Other Features LCD screen : Type: Color, Touchscreen, Diagonal: 10.9 cm
Memory Cards : MagicGate Memory Stick Duo, Memory Stick Duo, Memory Stick PRO Duo, SD, SDHC, SDXC, Compact Flash, MicroDrive, Memory Stick Micro M2*, MicroSD*, MicroSDHC*, MicroSDXC*, MiniSD* (* Adaptor required, not supplied in box)
Features : Touchscreen, PictBridge, Red eye removal, Photo Enhance