BTR100 Bluetooth Hub Receiver

Free the Music!

Free the music from your smartphones, tablet or computer. With the BTR100, you can wirelessly stream CD quality digital audio, via Bluetooth, directly to your home stereo system.

Better Sound

The BTR100 sounds better than many other available Bluetooth receivers. The NuForce attention to detail ensures the components are of the finest audiophile quality. The latest version of Bluetooth and the use of both aptX and AAC codecs means that whatever technology your mobile devices – Apple, Android or Windows, your music will benefit from more dynamic range, deeper bass and crystal-clear top end.

aptX

If your mobile device supports aptX the BTR100 can support it as well. AptX allows music signal to be sent wirelessly in significantly higher quality than that available from standard Bluetooth. Standard Bluetooth codec (SBC) has variable performance and its weaknesses are very apparent to music lovers including a reduction in high end clarity, muddiness or dullness. The aptX codec works to ensure consistently excellent quality when music data is transferred wirelessly via Bluetooth connection With almost CD quality. Listeners will instantly experience significantly greater dynamics and infinitely more detail from the music.

AAC

AAC (Advanced Audio Coding) was designed to achieve better sound quality than MP3 at similar bit rates. Unlike aptX, it is supported by iOS devices. Apple implements AAC over Bluetooth at about 250 kbps - near CD quality.

Manufacturer Part Number
H1MDA34800H1
EAN/UPC
5055387629387
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Maximum sampling rate: 44.1kHz

Bit resolution: 16

Frequency response: 20 Hz – 20 kHz

Sensitivity: -84 dBm

Signal to noise ratio: >90 dB

Power supply: 5V 1A

Power consumption: < 0.4W/hour

Native bit rate: 16 bit

Connections input: Bluetooth A2DP / IOPT

Connections output:
1x 3.5mm Stereo,
1x Optical


Wireless information

Wireless type: Bluetooth

Supported codecs: aptX®, SBC, AAC

Devices memorised: 8

Wireless frequency: 2.4GHz

Operating range: 10m (30ft)


Weight and dimensions

Weight (kg): 0.103 (103g)

Dimensions (W x D x H) (mm): 75 x 75 x 23

In the box
Standard accessories:

1x External power supply Basic user manual
1x 3.5mm-3.5mm cable
1x 3.5mm- RCA L+R

Colour

Colour: Black