aptX and AAC Bluetooth Dongle

The BTR1 is available with all NuForce DDA120. It is also available as an optional wireless accessory for use with the NuForce AVP18.
Free your music, enjoy the convenience of wireless Bluetooth.
Connect to the best sound using the AAC facility from your iOS devices. Enjoy the sound of uncompressed audio available from the latest aptX technology.

Manufacturer Part Number
H1MH91100390
EAN/UPC
5055387628922,0816924011202,816924011202
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification

General

Bit resolution: 96 to 44100Hz
Frequency response: 20-20000Hz
Connector type: USB type A
Native bit rate: 16
Connections input: Wireless Bluetooth aptX, SBC, AAC via type A USB expansion port
Connections output: Analogue stereo via type A USB expansion port

Wireless information

Wireless type: Bluetooth aptX
Supported codecs: SBC, aptX
Devices memorised: 8
Wireless frequency: 2.4Ghz
Operating range: Up to 10m (30ft)

Weight and dimensions

Weight (kg): 0.035 (35g)
Dimensions (W x D x H) (mm): 26 x 8 x 65

In the box

Standard accessories: BTR1

Colour

Colour: Black