AS615AA-AO-5PK DisplayPort/VGA Video Cable

5-Pack of HP compatible 20.00cm (8.00in) DisplayPort Male to VGA Female Black Converter Adapters are a cost-saving way to connect your VGA monitors to a DisplayPort video cards/outputs without the expense of upgrading your monitors. These cables support full high resolution up to 1920x1200 or 1080p.

  • 5 pack of 20cm (8in) Adapter Cable to fit your application needs
  • DisplayPort to VGA for connectivity with ease
  • Application and environment tested and guaranteed to work
  • Manufacturer Part Number
    AS615AA-AOK-5PK
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    General

    Brand: AddOn

    Model: AS615AA-AO-5PK

    Compatible OEM: HP

    Technical

    Type: Adapter Cable

    Connector 1: DisplayPort Male

    Connector 2: VGA Female

    Length: 20cm (8in)

    Manufacturer Warranty

    Warranty : 3 Years