Aluma – Premium Performance In-ear Headset

The ROCCAT Aluma Premium In-Ear Headset is an on-the-go gamer’s top shelf option in the world of mobile audio experiences, built with a light weight aluminum housing. Aluma provides durable, supreme audio tech that’s feather-light.

Manufacturer Part Number
ROC-14-210
EAN/UPC
4250288186613
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DRIVER UNITS

Frequency response:
 20~20.000Hz

Max. SPL at 1kHz:
 98dB

Impedance: 
16Ω

Max. input power:
5 mW

Drive diameter:
Ø8mm

Cable length: 
1.2m

MICROPHONE

Max. SPL at 1kHz:
-40dB

Impedance:
1.6kΩ

Directivity:
omni-directional

SYSTEM REQUIREMENTS
3.5mm jack socket required (CTIA standard)