NVIDIA GeForce GT 730 Graphic Card

Manufacturer Part Number
N730-2GD3V3
EAN/UPC
0824142118696,824142118696
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Engine GeForce GT 730
Bus Standard PCI Express x16 2.0
Memory Type DDR3
Memory Size(MB) 2048
Memory Interface 128bits
Core Clock Speed(MHz) 700
DVI Output 1
D-SUB Output 1
HDMI-Output 1
HDCP Support Y
HDMI Support Y
Dual-link DVI Y
Display Output (Max Resolution) 2560x1600
RAMDACs 400
DirectX Version Support 12 API
OpenGL Version Support 4.4
Card Dimension(mm) 152 x 106 x 38 mm
Weight 250g