3 ft Black Shielded Snagless 10 Gigabit Cat 6a STP Patch Cable

Make 10Gb Ethernet connections with PoE support. This 3-foot Cat6a cable meets or exceeds all Category 6a cable specifications to ensure reliable 10Gb network connections. The cable is shielded to protect your network against electromagnetic interference (EMI/RFI) and system noise, providing the perfect solution for fast and safe network connections.

Reliable Cat6a 10 Gigabit connections

Each cable is tested for up to 500 MHz frequency and is more than suitable for 10GBase-T Ethernet networks.

Constructed with 100% copper and foil-shielded, twisted-pair wiring, this cable was built for quality performance. The cable is designed to keep the data signals traveling through your network free from interference and is perfect in environments that are prone to large amount of EMI.

The 50-micron gold connectors deliver optimum conductivity and eliminate signal loss due to oxidation or corrosion.

Secured network connections

For easier cable runs, the snagless connectors protect the RJ45 clips during installation, making them less likely to snag or break. This ensures a sturdy connection by preventing the cable from becoming loose from the port.

Plus, the molded boots offer strain relief that stops the RJ45 connector termination points from bending at sharp angles, which reduces the risk of damage to the cable that could decrease network performance.

The C6ASPAT3BK is backed by StarTech.com’s lifetime warranty for guaranteed reliability.

Manufacturer Part Number
C6ASPAT3BK
EAN/UPC
0065030861625,065030861625
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: Lifetime
Physical Characteristics
Cable Length: 3 ft [0.9 m]
Color: Black
Product Length: 3 ft [0.9 m]
Product Weight: 1.5 oz [42 g]
Wire Gauge: 25 AWG
Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-polyester foil
Cable Type: Shielded Snag-less
Fire Rating: CMG Rated (General Purpose)
Number of Conductors: 4 Pair STP
Performance
Cable Rating: CAT6a - 10Gbit/s
Connector(s)
Connector A: 1 - RJ-45 Male
Connector B: 1 - RJ-45 Male
Packaging Information
Package Quantity: 1
Shipping (Package) Weight: 1.8 oz [52 g]
What's in the Box
Included in Package: 1 - 3 ft Black Shielded Snagless 10 Gigabit Cat 6a STP Patch Cable