Angled Lightning to USB Cable - 1 m (3 ft.), White

This angled Lightning­ cable is great for charging your Apple mobile devices in a car, or for accessing your phone or tablet while it’s connected to a wall charger or computer.

Connect with ease

The cable features an angled Lightning connector that lets you connect to ports that are difficult to reach, which is perfect for charging your car-mounted mobile devices. You can position the cable to the left or right of your mobile device in either portrait or landscape mode. Even while you’re charging your mobile device, you can use it to text, work or game, without the cable getting in the way.

The angled connector also prevents the cable from bending awkwardly or from straining too much to make a connection. It offers a more natural fit at the connection point, preventing unnecessary stress and damage to the cable and device port.

Charge and sync your USB mobile devices

Replace the Lightning cable that came with your mobile device, or keep one as a spare while traveling so that your mobile devices will be ready to use while you’re on the road.

The USBLT1MWR 1-meter cable is Apple MFi certified and backed by StarTech.com’s 2-year warranty.

Manufacturer Part Number
USBLT1MWR
EAN/UPC
0065030852135,065030852135
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Physical Characteristics
Cable Length: 3.3 ft [1 m]
Color: White
Connector Style: Angled
Product Length: 3.3 ft [1 m]
Product Weight: 0.7 oz [20 g]
Wire Gauge: 24/28 AWG
Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-Mylar Foil with Braid
Connector Plating: Nickel
Connector(s)
Connector A: 1 - USB A (4 pin) Male
Connector B: 1 - Apple Lightning Connector (8-pin) Male
Packaging Information
Package Quantity: 1
Shipping (Package) Weight: 2.4 oz [68 g]
What's in the Box
Included in Package: 1 - 1m White Angled USB Cable for iPod/iPhone/iPad